Grundig logo

Grundig DTR 6000 2.1 BT DAB+ Internet Digital Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49870
Info modified on:
14 Mar 2024, 19:44:55
Short summary description Grundig DTR 6000 2.1 BT DAB+ Internet Digital Black:

Grundig DTR 6000 2.1 BT DAB+, Internet, Digital, AM, DAB+, FM, 14 W, 6.1 cm (2.4"), Black

Long summary description Grundig DTR 6000 2.1 BT DAB+ Internet Digital Black:

Grundig DTR 6000 2.1 BT DAB+. Radio type: Internet, Tuner type: Digital, Supported radio bands: AM, DAB+, FM. RMS rated power: 14 W. Display diagonal: 6.1 cm (2.4"). Product colour: Black, Volume control: Rotary. Power source: AC/DC, AC input voltage: 220 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.