location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig 4GB MPixx 1450 MP3 player White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB MPixx 1450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GDS4630
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 01:02:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig 4GB MPixx 1450 MP3 player White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP3 player
  • - Flash memory 4 GB Card reader integrated
  • - LCD 4.57 cm (1.8")
  • - Audio formats supported: MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - 0.01 W Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Interface: USB 2.0
  • - Continuous audio playback time: 12 h Lithium Polymer (LiPo) Number of batteries supported: 1 Auto power off
Long product name Grundig 4GB MPixx 1450 MP3 player White :
The long product name of Grundig 4GB MPixx 1450 MP3 player White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB MPixx 1450 - LCD, 1.8", Micro-SDHC, MP3, WMA, WAV
More>>>
Grundig 4GB MPixx 1450 MP3 player White:
The official description of Grundig 4GB MPixx 1450 MP3 player White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- FM tuner.
- PLL frequency synthesiser with 20 presets.
- USB port.
- Ultra Bass System.

Short summary description Grundig 4GB MPixx 1450 MP3 player White:
This short summary of the Grundig 4GB MPixx 1450 MP3 player White data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig 4GB MPixx 1450, MP3 player, 4 GB, LCD, USB 2.0, FM radio, White

Long summary description Grundig 4GB MPixx 1450 MP3 player White:
This is an auto-generated long summary of Grundig 4GB MPixx 1450 MP3 player White based on the first three specs of the first five spec groups.

Grundig 4GB MPixx 1450. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Card reader integrated. FM radio. Voice recording. Continuous audio playback time: 12 h. Weight: 35 g. Product colour: White

Performance
Type *
MP3 player
Design
Product colour *
White
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Card reader integrated *
Yes
Compatible memory cards
microSDHC
Music memory capacity (songs)
9999
Maximum memory card size
32 GB
Display
Display *
LCD
Colour
Yes
Display diagonal
4.57 cm (1.8")
Display number of colours
65536 colours
ID3 Tag display
Yes
Touchscreen *
No
File formats
Audio formats supported *
MP3, WAV, WMA
Video formats supported
AMV, AVI, MPEG1, MPEG2, MPEG4, Quicktime, RM, WMV
Image formats supported
BMP, JPG
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
0.01 W
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
32 - 320 Kbit/s
Built-in speaker(s) *
No
Equalizer
Yes
Equalizer bands quantity
6
Radio
Supported radio bands
FM
FM radio *
Yes
Preset stations quantity
20
Record modes
Voice recording *
Yes
Built-in microphone
Yes
Ports & interfaces
Interface
USB 2.0
Camera
Built-in camera *
No
Second camera *
No
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
1
Continuous audio playback time *
12 h
Auto power off
Yes
Battery voltage
3.7 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
USB required
Yes
Weight & dimensions
Weight
35 g
Depth
9 mm
Height
83 mm
Width
40 mm
Other features
Slideshow
Yes