location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig 40 VLX 7810 WP TV 101.6 cm (40") 4K Ultra HD Smart TV White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40 VLX 7810 WP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40 VLX 7810 WP show
Show alternative article codes used in the online market place
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig 40 VLX 7810 WP TV 101.6 cm (40") 4K Ultra HD Smart TV White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 101.6 cm (40") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - VPI (Video Perfection Index) 1200
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV
  • - Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 200 x 200 mm
More>>>
Short summary description Grundig 40 VLX 7810 WP TV 101.6 cm (40") 4K Ultra HD Smart TV White:
This short summary of the Grundig 40 VLX 7810 WP TV 101.6 cm (40") 4K Ultra HD Smart TV White data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig 40 VLX 7810 WP, 101.6 cm (40"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, White

Long summary description Grundig 40 VLX 7810 WP TV 101.6 cm (40") 4K Ultra HD Smart TV White:
This is an auto-generated long summary of Grundig 40 VLX 7810 WP TV 101.6 cm (40") 4K Ultra HD Smart TV White based on the first three specs of the first five spec groups.

Grundig 40 VLX 7810 WP. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: VPI (Video Perfection Index) 1200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product colour: White

Display
Display diagonal *
101.6 cm (40")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
VPI (Video Perfection Index) 1200
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
102 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Video apps
YouTube
Network
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
White
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
High Dynamic Range (HDR) supported *
Yes
Performance
USB recording
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Digital audio optical out
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Power
AC input voltage
220 - 240 V
Weight & dimensions
Width (with stand)
921 mm
Depth (with stand)
178 mm
Height (with stand)
592 mm
Weight (with stand)
7.8 kg
Width (without stand)
921 mm
Depth (without stand)
79.2 mm
Height (without stand)
552 mm
Packaging content
Desktop stand
Yes
Cables included
AC
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
B