More>>>
Short summary description Golden Lady 8300497330232 pantyhose/stockings Beige, Transparent:
This short summary of the Golden Lady 8300497330232 pantyhose/stockings Beige, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Golden Lady 8300497330232, Pantyhose, Adult, Female, Beige, Transparent, Monochromatic, Sheer (10-30 denier)
Long summary description Golden Lady 8300497330232 pantyhose/stockings Beige, Transparent:
This is an auto-generated long summary of Golden Lady 8300497330232 pantyhose/stockings Beige, Transparent based on the first three specs of the first five spec groups.
Golden Lady 8300497330232. Pantyhose/Stockings type: Pantyhose, Consumer life stage: Adult, Gender: Female. Linear mass density category: Sheer (10-30 denier), Linear mass density: 20 D. Quantity per pack: 1 pc(s), Package type: One piece