location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset Premium 300A GO DECT telephone Caller ID Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium 300A GO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H2721-F113
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2023 20:31:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset Premium 300A GO DECT telephone Caller ID Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cordless telephone with compact handset
  • - High-quality materials and workmanship and with a real metal charging cradle
  • - Large TFT colour display (2.4")
  • - An extra-large address book for up to 500 contacts (vCard) with 3 telephone numbers each
  • - Excellent acoustics with audio profiles that can be set quickly using function keys
  • - Micro-USB for data synchronisation with the PC
  • - Handsfree mode in brilliant, full-duplex quality
  • - 2.5 mm headset connection
  • - Call display with picture (Picture CLIP)
  • - Fixed network and Internet telephony, independent of provider
  • - For the fixed network connection with 1 telephone number
  • - For the IP-based telephone connection with up to 6 telephone numbers and 2 call simultaneously
  • - Cloud-based services and Gigaset apps for the connection to smartphones (iOS / Android)
  • - Integrated triple answering machine, partitionable for 3 telephone numbers, for up to 55 minutes recording time
Long product name Gigaset Premium 300A GO DECT telephone Caller ID Black, Silver :
The long product name of Gigaset Premium 300A GO DECT telephone Caller ID Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DECT, GAP, 2.4" TFT 240 x 320 px, 200 / 12 h, 130 x 51 x 19 mm
More>>>
Short summary description Gigaset Premium 300A GO DECT telephone Caller ID Black, Silver:
This short summary of the Gigaset Premium 300A GO DECT telephone Caller ID Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset Premium 300A GO, DECT telephone, Wireless handset, Speakerphone, 500 entries, Caller ID, Black, Silver

Long summary description Gigaset Premium 300A GO DECT telephone Caller ID Black, Silver:
This is an auto-generated long summary of Gigaset Premium 300A GO DECT telephone Caller ID Black, Silver based on the first three specs of the first five spec groups.

Gigaset Premium 300A GO. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 500 entries. Caller ID. Display diagonal: 6.1 cm (2.4"). Product colour: Black, Silver. Number of handsets included: 1