location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset Comfort 500A Duo DECT telephone Caller ID Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort 500A Duo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36852-H3023-F101
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2023 19:35:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset Comfort 500A Duo DECT telephone Caller ID Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Timeless and elegant design
  • - 2.2" TFT colour display for optimal readability
  • - Hands-free function & headset connection
  • - Two display keys for important functions
  • - New comfort call protection
  • - Telephone book for up to 200 entries
  • - Simple operation
  • - Large digits for dialling
  • - Hearing aid compatible
  • - Removable belt clip
Long product name Gigaset Comfort 500A Duo DECT telephone Caller ID Black, Silver :
The long product name of Gigaset Comfort 500A Duo DECT telephone Caller ID Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.2" TFT, 220 x 176 px, 17/320 h, 161 x 52 x 26 mm, 115 g
More>>>
Short summary description Gigaset Comfort 500A Duo DECT telephone Caller ID Black, Silver:
This short summary of the Gigaset Comfort 500A Duo DECT telephone Caller ID Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset Comfort 500A Duo, DECT telephone, Wireless handset, Speakerphone, 200 entries, Caller ID, Black, Silver

Long summary description Gigaset Comfort 500A Duo DECT telephone Caller ID Black, Silver:
This is an auto-generated long summary of Gigaset Comfort 500A Duo DECT telephone Caller ID Black, Silver based on the first three specs of the first five spec groups.

Gigaset Comfort 500A Duo. Type: DECT telephone, Handset type: Wireless handset. Speakerphone, Phonebook capacity: 200 entries. Caller ID. Display diagonal: 5.59 cm (2.2"). Short Message Service (SMS). Product colour: Black, Silver. Number of handsets included: 2