GIGABYTE logo

GIGABYTE Z390 I AORUS PRO WIFI Intel Z390 LGA 1151 (Socket H4) mini ITX

GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145309
Info modified on:
30 Oct 2024, 13:00:54
Short summary description GIGABYTE Z390 I AORUS PRO WIFI Intel Z390 LGA 1151 (Socket H4) mini ITX:

GIGABYTE Z390 I AORUS PRO WIFI, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE Z390 I AORUS PRO WIFI Intel Z390 LGA 1151 (Socket H4) mini ITX:

GIGABYTE Z390 I AORUS PRO WIFI. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.