GIGABYTE logo

GIGABYTE GeForce GTX 970 NVIDIA 4 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105103
Info modified on:
24 Feb 2020, 09:43:58
Short summary description GIGABYTE GeForce GTX 970 NVIDIA 4 GB GDDR5:

GIGABYTE GeForce GTX 970, GeForce GTX 970, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GeForce GTX 970 NVIDIA 4 GB GDDR5:

GIGABYTE GeForce GTX 970. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 970, Processor frequency: 1051 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.