GIGABYTE logo

GIGABYTE GAMING GV-N108TGAMING OC-11GD graphics card NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146825
Info modified on:
02 Sept 2024, 20:28:53
Short summary description GIGABYTE GAMING GV-N108TGAMING OC-11GD graphics card NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

GIGABYTE GAMING GV-N108TGAMING OC-11GD, GeForce GTX 1080 Ti, 11 GB, GDDR5X, 352 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GAMING GV-N108TGAMING OC-11GD graphics card NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

GIGABYTE GAMING GV-N108TGAMING OC-11GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080 Ti, Processor frequency: 1544 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR5X, Memory bus: 352 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual-link DVI. PCI bus: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.