location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0) NVIDIA GeForce GTX 1060 3 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GAMING
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N1060G1 GAMING-3GD (rev. 2.0)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N1060G1 GAMING-3GD R2
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:01
The date of the most recent change of this product data-sheet in Icecat.
GIGABYTE GV-N1060G1 GAMING-3GD R2 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0) NVIDIA GeForce GTX 1060 3 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 1060 3 GB GDDR5
  • - 7680 x 4320 pixels 192 bit 8008 MHz PCI Express x16 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 3
  • - DVI-D ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 1x 8-pin
Long product name GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0) NVIDIA GeForce GTX 1060 3 GB GDDR5 :
The long product name of GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0) NVIDIA GeForce GTX 1060 3 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GTX 1060, 3GB, GDDR5, 192bit, 8008 MHz, 7680x4320, PCI Express 3.0 x16, ATX
More>>>
GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0) NVIDIA GeForce GTX 1060 3 GB GDDR5:
The official description of GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0) NVIDIA GeForce GTX 1060 3 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GIGABYTE G1 Gaming Series graphics cards are crafted for perfection in pursuit of the ultimate graphics experience for gaming enthusiasts. Based on the revolutionary NVIDIA® Pascal™ GPU architecture, G1 gaming graphics card brings you incredible gaming experience.
-Pascal-powered graphics card give you superior performance and power efficiency
-Support up to 8K display @60Hz
-Outstanding performance for Virtual Reality gaming

WINDFORCE 2X Cooling System
The WINDFORCE 2X cooling system features two 90mm unique blade fans, 2 pure copper composite heat-pipes, alternate spinning fan design, and heat pipes direct touch technology, together delivering an effective heat dissipation capacity for higher performance at lower temperatures.

WINDFORCE 2X Cooling System-Fans

Alternate Spinning Fan Design
Optimize air flow by the alternate spinning fans that reduce air turbulence and effectively dissipate the heat.

Unique Blade Fan Design
The airflow is spilt by the triangle fan edge, and guided smoothly through the 3D stripe curve on the fan surface, effectively enhancing the air flow by 23% over traditional fans.

3D Active Fan with LED Indicators
The semi-passive fans will remain off when the GPU is under a set loading or temperature for low power gaming. The LED fan indicator on the top of the graphics card provides an instant display of the fan status.

WINDFORCE 2X Cooling System-Heat Pipes

Composite heat-pipes
The composite heat-pipes combines both thermal conductivity and phase transition for efficiently managing the transfer of heat between two solid interfaces which increases 29% of cooling capacity.

Heat Pipe Direct Touch
The pure copper heat pipes are shaped to maximize the direct contact area to the GPU.

G1 Outlook

16.8M Customizable Color Lighting
With 16.8M customizable color options and numerous lighting effects, you could now choose the right scheme for your gaming rig through XTREME Engine utility.

Stylish Metal Back Plate
The metal back plate offers rigidity and protection to the structure, while adding a sleek, clean look to the product.

G1 Performance

One-click Super overclocking
With a simple click on XTREME engine utility, gamers can easily tune the card to meet their various gaming requirements without any overclocking knowledge, while saving the hassle of manual adjustment.

GPU Gauntlet™ Sorting
Forged with only the top-notch GPU, the Gigabyte G1 GAMING graphics cards guarantee higher overclocking capability in terms of excellent power switching, ensuring the highest performance without compromising system reliability.

G1 Durability
Smart Power LED indicators
Be alert when PCI-E voltage is unstable with the smart power LED indicator.

Ultra Durable Materials
Engineered with the highest-grade chokes and capacitors, this graphic card delivers outstanding performance and durable system lifespan.

Built for OverClocking with 6+1 power phases
Compared to reference design, the 6+1 power phases on the card make the MOSFET working at a lower temperature and provide more stable voltage output. (*reference design 3+1)

Intuitive Utility
Intuitive XTREME Engine Utility
Adjust clock speeds, voltage, fan performance, RGB lighting effect, power target can be monitored and tuned in real-time according to your own preference through this intuitive interface.

Short summary description GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0) NVIDIA GeForce GTX 1060 3 GB GDDR5:
This short summary of the GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0) NVIDIA GeForce GTX 1060 3 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0), GeForce GTX 1060, 3 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0) NVIDIA GeForce GTX 1060 3 GB GDDR5:
This is an auto-generated long summary of GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0) NVIDIA GeForce GTX 1060 3 GB GDDR5 based on the first three specs of the first five spec groups.

GIGABYTE GAMING GV-N1060G1 -3GD (rev. 2.0). Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1594 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Processor
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 1060
Processor frequency *
1594 MHz
Processor boost clock speed
1809 MHz
Maximum resolution *
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
3 GB
Graphics card memory type *
GDDR5
Memory bus *
192 bit
Memory clock speed
8008 MHz
Ports & interfaces
Interface type *
PCI Express x16 3.0
HDMI ports quantity *
1
HDMI version
2.0b
DVI-D ports quantity *
1
DisplayPorts quantity *
3
DisplayPort version
1.4
Performance
DirectX version *
12.0
OpenGL version *
4.5
Virtual Reality (VR) ready
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
Yes
NVIDIA G-SYNC
Yes
Full HD
Yes
Design
Cooling type *
Active
Number of fans
2 fan(s)
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Power
Minimum system power supply *
400 W
Supplementary power connectors
1x 8-pin
Weight & dimensions
Depth
278 mm
Height
40 mm
Width
114 mm