GIGABYTE GA-M55S-S3, AMD, Socket AM2, Gigabit Ethernet, ATX, ATX, 305 mm
GIGABYTE GA-M55S-S3. Processor manufacturer: AMD, Processor socket: Socket AM2. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 234 mm. Audio output: Realtek ALC883 Audio Codec