location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-H67MA-UD2H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-H67MA-UD2H
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2018 16:26:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LGA 1155 (Socket H2)
  • - micro ATX Realtek ALC892 7.1 channels
  • - 4 Maximum internal memory: 16 GB
  • - BIOS type: AWARD 64 Mbit ACPI version: 1.0
Warranty:
Long product name GIGABYTE GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX :
The long product name of GIGABYTE GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA-H67MA-UD2H - LGA1155, Intel H67 Express, 4 x 1.5V DDR3 1333/1066/800 MHz DIMM max.16GB, Gigabit Ethernet, 2 x PCI Express x16, 2 x PCI Express x1, 2 x SATA 6Gb/s, 3 x SATA 3Gb/s, Micro ATX
More>>>
GIGABYTE GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX:
The official description of GIGABYTE GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum Power Delivery
Like the pistons and cylinders of a car engine, the design of the motherboard Voltage Regulator Module (VRM), component quality and number of power phases greatly affects motherboard performance. GIGABYTE engineers were first to realize not only the importance of using the best quality components for this critical area, but also that with more power phases, there can be more power available to your CPU. GIGABYTE 6 series motherboards with their new redesigned VRM, promise to deliver first class system performance and power stability. With only the best quality components and unique design, incorporating Dual CPU Power and Power Phase Boost with Multi-gear Switching, your CPU can enjoy better power than what was available from previous motherboards.

Industry's Leading TRUE 8 Phase Power Design
GIGABYTE's cutting edge 8 phase power VRM design utilizes the highest caliber components to provide unadulterated, smooth power to the CPU. The innovative 8 phase power VRM has been designed and engineered to deliver fast transient response times through quick and seamless power delivery during extensive CPU loading variations. In addition, heat from the VRM is effectively reduced by spreading the load between the 8 power phases, resulting in a cooler, more stable platform.

Dual CPU Power Technology
Imagine a workstation class redundant (duplicated) power design on a desktop motherboard. GIGABYTE's proprietary Dual CPU Power Technology allows CPU VRM power phases to split evenly into 2 sets of power engines that operate in tandem. This allows 1 set of power phases to rest while the other is active, as opposed to a traditional power design, where all the power phases are always active. As such GIGABYTE Dual CPU Power effectively halves the amount of work done by each set of power phases to significantly increase motherboard durability and reliability.

New 100% Hardware VRD 12 Compliant CPU Power Design
GIGABYTE 6 series motherboards incorporate an Intel® approved Intersil PWM controller that is VRD 12 (Voltage Regulator Down) compliant. This means that it offers new features that include SerialVID (SVID) which transfers power management information between the processor and voltage regulator controller, allowing more robust and efficient signaling control between the CPU and PWM controller – hence, delivering a more energy efficient platform.

Driver MOSFETs - Integration of VRM Components
A traditional Voltage Regulator Module (VRM) consists of a Choke, Capacitors, MOSFETs and a Driver IC. By incorporating the MOSFETs and driver IC in accordance with the Intel® Driver-MOSFET specification, we can achieve higher power transfer and increased efficiency at higher switching frequencies to satisfy the growing power requirements of today's processors. Driver-MOSFETs also help to reduce VRM real estate requirements in the CPU zone.

DualBIOS™ - Patented Dual Hardware BIOS Protection
GIGABYTE DualBIOS™ is a patented technology that automatically recovers BIOS data when the main BIOS has crashed or failed. Featuring 2 physical BIOS ROMs integrated onboard, GIGABYTE DualBIOS™ allows quick and seamless recovery from BIOS damage or failure due to viruses or improper BIOS updating. In addition, GIGABYTE DualBIOS™ now supports booting from 3TB+ (terabytes) hard drives without the need for partitioning, and enables more data storage on a single hard drive.

Intel HD Graphics support

Ultra Durable 3
The GIGABYTE Ultra Durable™ 3 design features twice the copper for both the power and ground layers of the PCB, dramatically lowering system temperature by efficiently spreading heat from critical areas of the motherboard (such as the CPU power zone) throughout the entire PCB. GIGABYTE's Ultra Durable™ 3 also lowers the PCB impedance by 50%, which helps to reduce electrical waste and further lowers component temperatures. A 2x Copper layer design also provides improved signal quality and lower EMI (Electromagnetic Interference), providing better system stability and allowing for greater margins for overclocking...more

On/Off Charge Technology
GIGABYTE On/Off Charge technology allows you to charge your iPhone, iPad and iPod Touch regardless of whether your PC is on, in standby mode or even off. A derivative of GIGABYTE's highly acclaimed 3x USB Power feature, On/Off Charge enables devices to draw more current from GIGABYTE motherboard USB ports than standard USB ports allow, so that charging from your PC can be as fast as with a charger...more
Note: Due to certain mobile phone limitations, users may need to connect the mobile phone to their PC before the PC enters S4/S5 mode to enable a quick charge from non On/Off Charge USB ports.
Charging results may vary by model.

SuperSpeed USB 3.0
GIGABYTE Ultra Durable™ 3 motherboards boast SuperSpeed USB 3.0 technology made possible through an additional onboard host controller. With superfast transfer rates of up to 5 Gbps, users are able to experience a theoretical 10x improvement over USB 2.0. Additionally, backwards compatibility with USB 2.0 assures users of long term use of their legacy USB 2.0 devices.

Turbo USB3.0 – Boosts Performance by Up To 10%
When GIGABYTE's Turbo USB3.0 feature is enabled, it provides the fastest possible USB3.0 performance by allocating PCIe lanes to directly connect the CPU and USB 3.0 controller chip. This provides approximately 10% better performance than when it is disabled and USB 3.0 traffic is directed through the chipset.
Note: Turbo USB 3.0 utilizes 8 PCIe VGA lanes, so it is only possible to enable it with a single graphics card running at PCIe x8 on P67 chipset motherboards, or while using Intel® HD Graphics from the CPU (i.e. no VGA card) on H67 chipset motherboards. It is an option for high bandwidth users.

SATA 6 Gbps
GIGABYTE Ultra Durable™ 3 motherboards are High-Speed SATA Revision 3.0 compatible, delivering superfast 6Gbps link speeds for twice the data transfer rates of SATA Revision 2.0 (3 Gbps). When used in RAID 0 (Stripe) mode, they offer even faster data transfer rates of up to a theoretical 4x the speed of current SATA interfaces.

3x USB Power Boost
GIGABYTE motherboards feature a 3x USB power boost, delivering greater compatibility and extra power for USB devices. GIGABYTE’s unique USB power design is also able to efficiently regulate output over the full voltage range, which greatly enhances USB device compatibility. In addition, dedicated lower resistance fuses ensure lower voltage drops, and provide more stable and plentiful power delivery.

Turbo XHD- Full Automatic RAID 0
GIGABYTE Turbo XHD provides a quick and easy way to boost your hard drive performance by automatically detecting 2 new SATA3 HDDs and enabling users to effortlessly set up a RAID 0 configuration via an easy to use utility. RAID 0 boosts HDD performance by up to 4X.
Turbo XHD function only enabled for the SATA controllers integrated in the Intel P67/H67 Chipset.

Dynamic Energy Saver™ 2
GIGABYTE Dynamic Energy Saver™ 2 incorporates a host of intelligent features that, at the click of a button, utilize a proprietary hardware and software design to considerably enhance PC system energy efficiency, reduce power consumption and deliver optimized auto-phase-switching for the CPU, Memory, Chipset, VGA, HDD, and fans.

HDMI™-The Next Generation Multimedia Interface
HDMI™ is a High-Definition Multimedia Interface which provides up to 5Gb/s video transmitting bandwidth and 8-channel high quality audio all through a single cable. Able to transmit superior, uncompressed digital video and audio, HDMI™ ensures the crispest rendering of digital content up to 1080p without the quality losses associated with analog interfaces and their digital-to-analog conversion. In addition, HDMI™ is compatible with HDCP (High-bandwidth Digital Content Protection), allowing the playback of Blu-ray/HD DVD and other protected media content.

DVI Support
DVI (Digital Visual Interface) is a video interface standard designed for carrying uncompressed digital video data and to maximize the visual quality of digital display devices, such as LCD monitors, digital projectors, and so on. In addition, the DVI interface is compatible with HDCP (High-bandwidth Digital Content Protection).

Display Port Support
Selected GIGABYTE motherboards feature DisplayPort, a next generation graphics display interface that delivers up to 10.8 Gbps of bandwidth over standard cables, providing billions of colors with the fastest refresh rates and the greatest color depths.

Multi-display support with ATI CrossFireX™
ATI® CrossFireX™ delivers the ultimate graphics performance for gaming enthusiasts who demand the highest frame rates without compromising on resolution.

Smart 6 – Smarter PC system Management

Smart QuickBoot
Speeds up booting times.

Smart DualBIOS
Smart personal reminder of PC passwords.

Smart QuickBoost
One-click Overclocking

Smart Recorder
Your PC's Watch Dog

Smart Recovery 2
Allows you to go back in time on your PC and retrieve lost files

Smart TimeLock
Time Controller for your PC.

Cloud OC
GIGABYTE Cloud OC is a free overclocking application that facilitates PC overclocking through any web browsing capable device such as a smart phone, iPad, iPhone, Netbooks or notebook PC. Being browser based, it connects via wireless Internet, Bluetooth or through an Ethernet cable, and its many functions are categorized into three tabs: Tuner, System Info and Control...more

Hotkey OC
GIGABYTE Hotkey OC allows users to create and save various profiles that can be adopted for different benchmarks. Hotkey OC then allows users to jump between these profiles on the fly so that the best profile for each segment within the benchmark can be used to optimize scores and boost overall performance. For example, when running 3DMark 06, the 1st profile might be optimized for graphics, and can be used for the first two graphics tests, then, the next two tests can utilize the 2nd profile which might be optimized for CPU tests, and one could jump back to the 1st profile again for the final two graphics (shader) tests...more

AutoGreen- Greening your PC via Bluetooth cellphone
AutoGreen technology can automatically save power by simply putting your PC in a state of sleep when your Bluetooth® cell phone is out of range of your computer.
Note: GIGABYTE motherboards do not include a Bluetooth® receiver; the addition of a 3rd party Bluetooth receiver is required.

Dolby Home Theater® - Enjoy a Rich Home Theater Surround Sound Experience
Dolby Home Theater® places listeners in the middle of the action, giving their PCs a powerful set of tools to deliver a cinema-style experience in vivid surround sound.
Delivers vivid surround sound for music, movies, and games, using two to eight speakers or any set of headphones
Designed to automatically deliver the best possible listening experience

ErP Lot 6 support
The ErP (also known as Energy-Related Products Directive) is part of the European Union's environmental regulations policy. It is based on concern for the environmental as the proliferation of electronic devices continues, and how to improve energy efficiency for a better and greener life. GIGABYTE supports ErP and produces motherboards that help you effectively improve system efficiency.

Short summary description GIGABYTE GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX:
This short summary of the GIGABYTE GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-H67MA-UD2H, LGA 1155 (Socket H2), 16 GB, 800,1066,1333 MHz, 0, 1, 5, 10, Realtek RTL8111E, Gigabit Ethernet

Long summary description GIGABYTE GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of GIGABYTE GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-H67MA-UD2H. Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 16 GB, Supported memory clock speeds: 800,1066,1333 MHz. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892

Processor
Processor socket *
LGA 1155 (Socket H2)
Memory
Number of memory slots *
4
Supported memory clock speeds
800, 1066, 1333 MHz
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
5
Number of SATA connectors
5
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
Rear panel I/O ports
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
LAN controller
Realtek RTL8111E
Networking features
Gigabit Ethernet
Features
Audio chip
Realtek ALC892
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Compatible operating systems
Microsoft Windows 7/Vista/XP
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
BIOS
BIOS type *
AWARD
BIOS memory size
64 Mbit
ACPI version
1.0
Weight & dimensions
Width
244 mm
Depth
244 mm
Packaging content
Bundled software
Norton Internet Security
Other features
Controller 2nd interface type
SATA 3Gb/s
Controller interface type
SATA 6Gb/s
I/O ports
1 x DisplayPort
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 15:47:17
Uk has collected 19 expert reviews for Gigabyte GA-H67MA-UD2H motherboard LGA 1155 (Socket H2) micro ATX and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-26 15:44:03
The H67 chipset may not have the overclocking capability of its performance sibling, the P67, but with its full support for the integrated graphics of Sandy Bridge processors it makes an ideal base to build a powerful home theatre PC. This hasn't gone...
Good Dual graphic slots, Power design, Dolby Home Theatre support...
Bad No real OC on the CPU...
80%
anandtech.com
Updated:
2011-09-26 15:44:12
The Gigabyte H67MA-UD2H does not have a lot of physical features, unless you have need of lots of external USB ports. While it offers some BCLK overclocking, there are not enough fan headers on the board to support basic all-in-one water cooling, or more than one case fan. The SATA ports are oddly further into the board which is not ideal. The BIO...
0%
overclock3d.net
Updated:
2014-05-10 01:09:31
At last, the wait comes to an end and the LGA1155...
77%
Country Distributor
United Kingdom 1 distributor(s)