GIGABYTE logo

GIGABYTE GA-7VT600-1394 motherboard Socket A (462) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37196
Info modified on:
04 Apr 2019, 05:11:49
Short summary description GIGABYTE GA-7VT600-1394 motherboard Socket A (462) ATX:

GIGABYTE GA-7VT600-1394, AMD, Socket A (462), 3 GB, Realtek Ethernet 10/100Mb LAN chip, ATX, ATX

Long summary description GIGABYTE GA-7VT600-1394 motherboard Socket A (462) ATX:

GIGABYTE GA-7VT600-1394. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 3 GB. Networking features: Realtek Ethernet 10/100Mb LAN chip. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Norton Internet Security Norton Anti Virus Norton Personal Firewall Norton Privacy Control ...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.