location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE B660M DS3H AX DDR4 motherboard Intel B660 LGA 1700 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B660M DS3H AX DDR4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B660M DS3H AX DDR4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331829971 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2024 16:12:10
The date of the most recent change of this product data-sheet in Icecat.
GIGABYTE B660M DS3H AX DDR4 user manual (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
GIGABYTE B660M DS3H AX DDR4 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
GIGABYTE B660M DS3H AX DDR4 user manual (15.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GIGABYTE B660M DS3H AX DDR4 motherboard Intel B660 LGA 1700 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6+2+1 Phases Hybrid Digital VRM with MOS Heatsink​
  • - WIFI 6 802.11ax 2T2R & BT5 with AERO Antenna​
  • - Fast 2.5 GbE LAN with Bandwidth Management​​
  • - Dual Ultra-Fast NVMe PCIe 4.0 x4 M.2 with Thermal Guard​​
  • - Rear SuperSpeed USB 3.2 Gen 2 TYPE-C for Fast and Versatile Connections ​​
  • - High Quality Audio Capacitors and Audio Noise Guard​
  • - RGB FUSION 2.0 supports Addressable LED & RGB LED Strips​​
Long product name GIGABYTE B660M DS3H AX DDR4 motherboard Intel B660 LGA 1700 micro ATX :
The long product name of GIGABYTE B660M DS3H AX DDR4 motherboard Intel B660 LGA 1700 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LGA1700, Intel B660 Express, Support for DDR4 5333(O.C.), 4 x DDR DIMM, Realtek 2.5GbE LAN chip (2.5 Gbps/1 Gbps/100 Mbps), 1 x PCI Express x16, Micro ATX
More>>>
GIGABYTE B660M DS3H AX DDR4 motherboard Intel B660 LGA 1700 micro ATX:
The official description of GIGABYTE B660M DS3H AX DDR4 motherboard Intel B660 LGA 1700 micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cleaner and more efficient power delivery to the CPU with better thermal performance ensure stability under high CPU frequencies and heavy loading.
6+2+1 Phases Low RDS(on) MOSFETs
Solid capacitors to improve transient response and minimize oscillation
8-pin Solid Pin CPU Power Connector

GIGABYTE B660 Motherboards are ready to work with the PCIe 4.0 devices which are expected to experience twice bandwidth than the current PCIe 3.0 devices. To reach the high speed and maintain good signal integrity, GIGABYTE R&D uses the low impedance PCB to provide the maximum performance.

Support for DDR4 XMP Up to 5333MHz and Beyond
GIGABYTE is offering a tested and proven platform that ensures proper compatibility with profiles up to 5333MHz and beyond. All users need to do to attain this performance boost is to ensure that their memory module is XMP capable and that the XMP function is activated and enabled on their GIGABYTE motherboard.

Hybrid Cores Optimization
With new Intel Hybrid technology, GIGABYTE exclusively creates two new " CPU Upgrade " in BIOS profiles to meet different users’ scenarios by adjusting P-Core and E-Core activation and voltage policy.

M.2 Thermal Guard
GIGABYTE Ultra-Efficient M.2 Thermal Guard

With durability in mind, GIGABYTE provides a thermal solution for M.2 SSD devices. The M.2 Thermal Guard prevents throttling and bottlenecks from high speed M.2 SSDs as it helps to dissipate heat before it becomes an issue.

Smart Fan 6 contains several unique cooling features that ensure gaming PC maintain its performance while staying cool and quiet. Multiple fan headers can support PWM/DC fan and pump, and users can easily define each fan curve based on different temperature sensors across the board via intuitive user interface.

High Current Support
Each fan headers support PWM and DC fan and Water cooling Pump , and up to 24W (12V x 2A) with Over-Current Protection
Precision Control
Up to 6 temperature/fan speed control points for precise fan curve
Dual Curve Mode
Slope/Stair dual mode for different user scenario
Fan Stop
Fan can stop completely below users' specified temperature point

First adopter on 2.5 GbE LAN onboard

2X Faster than ever
Adoption of 2.5G LAN provide up to 2.5 GbE network connectivity, with at least 2 times faster transfer speeds compared to general 1 GbE networking, perfectly designed for gamers with ultimate online gaming experience.

Support Multi-Gig(10/100/1000/2500Mbps) RJ-45 Ethernet

WIFI 6 802.11ax + BT 5 Module
Wireless solution supports 802.11ax, enables gigabit wireless performance, provides smooth video streaming, better gaming experience, few dropped connections and speeds up to 2.4Gbps*. Moreover, Bluetooth 5 provides 4X range over BT 4.2 and with faster transmission.

HDMI 2.0 for 4K UHD Display and HDCP 2.2 supported
HDMI 2.0, which is backwards compatible with HDMI 1.4, offers 18 Gb/s of bandwidth – nearly twice that of the previous generation. This unlocks the potential for users to transfer multiple video streams, as well as a native cinematic 21:9 ratio (which most movies are shot in), offering the best visual experience for viewers.

High-End Audio Capacitors
GIGABYTE motherboards use high-end audio capacitors. These high quality capacitors help deliver high resolution and high fidelity audio to provide the most realistic sound effects for gamers.

Audio Noise Guard
GIGABYTE motherboards feature an audio noise guard that essentially separates the board’s sensitive analog audio components from potential noise pollution at the PCB level.

Q-Flash Plus
Update the BIOS easily without installing the CPU, memory and graphics card.

With GIGABYTE Q-Flash Plus, you don’t need to install the CPU, memory and graphics card nor enter the BIOS menu to flash the BIOS. Just download and save a new BIOS file (rename to gigabyte.bin) on the USB flash drive, then press the dedicated Q-Flash Plus button and you’re good to go!

Solid Pin Power Connectors
B660 motherboards feature solid plated ATX 12V 8pin power connectors to offer a stable power supply during CPU overloading.

Short summary description GIGABYTE B660M DS3H AX DDR4 motherboard Intel B660 LGA 1700 micro ATX:
This short summary of the GIGABYTE B660M DS3H AX DDR4 motherboard Intel B660 LGA 1700 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE B660M DS3H AX DDR4, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., LGA 1700, DDR4-SDRAM, 128 GB

Long summary description GIGABYTE B660M DS3H AX DDR4 motherboard Intel B660 LGA 1700 micro ATX:
This is an auto-generated long summary of GIGABYTE B660M DS3H AX DDR4 motherboard Intel B660 LGA 1700 micro ATX based on the first three specs of the first five spec groups.

GIGABYTE B660M DS3H AX DDR4. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 4.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: 2.5 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1700
Compatible processor series *
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium® Gold
Supported processor sockets
LGA 1700
Memory
Supported memory types *
DDR4-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
2133, 2400, 2666, 2933, 3000, 3200, 3300, 3333, 3400, 3466, 3600, 3666, 3733, 3800, 3866, 4000, 4133, 4266, 4300, 4400, 4500, 4600, 4700, 4800, 4933, 5000, 5133, 5333 MHz
Maximum internal memory *
128 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive types
HDD & SSD
Supported storage drive interfaces *
M.2, PCI Express 4.0, SATA III
RAID support
Yes
RAID levels
0, 1, 5, 10
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
Front panel connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
EPS power connector (8-pin)
Yes
RGB LED pin header
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Microphone in
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
2.5 Gigabit Ethernet
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Bluetooth version
5.2
Features
Motherboard chipset *
Intel B660
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Windows operating systems supported
Windows 10 x64, Windows 11 x64
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 4.x) slots
1
BIOS
BIOS type *
UEFI
BIOS memory size
256 Mbit
ACPI version
5.0
Desktop Management Interface (DMI) version
2.7
System Management BIOS (SMBIOS) version
2.7
Logistics data
Harmonized System (HS) code
84733020
Weight & dimensions
Width
244 mm
Depth
244 mm
Height
70 mm
Other features
Weight
1 kg
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)