location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ghia Pulsare Kappa OLED Wristband activity tracker 1.24 cm (0.49") Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ghia Check ‘Ghia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsare Kappa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RELOJ-6 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ghia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ghia Pulsare Kappa OLED Wristband activity tracker 1.24 cm (0.49") Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wristband activity tracker Blue
  • - Touchscreen 1.24 cm (0.49") OLED
  • - Calories burned Distance travelled Pedometer Quality of sleep
  • - Waterproof
  • - Bluetooth 4.0
  • - Lithium 40 mAh Battery life: 7 day(s)
More>>>
Short summary description Ghia Pulsare Kappa OLED Wristband activity tracker 1.24 cm (0.49") Blue:
This short summary of the Ghia Pulsare Kappa OLED Wristband activity tracker 1.24 cm (0.49") Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Ghia Pulsare Kappa, Wristband activity tracker, 1.24 cm (0.49"), OLED, 40 mAh, Waterproof

Long summary description Ghia Pulsare Kappa OLED Wristband activity tracker 1.24 cm (0.49") Blue:
This is an auto-generated long summary of Ghia Pulsare Kappa OLED Wristband activity tracker 1.24 cm (0.49") Blue based on the first three specs of the first five spec groups.

Ghia Pulsare Kappa. Display type: OLED, Display diagonal: 1.24 cm (0.49"), Processor model: CC2540. Device type: Wristband activity tracker, Product colour: Blue, Housing material: Plastic. Battery life: 7 day(s), Battery technology: Lithium, Battery capacity: 40 mAh. Weight: 18 g, Width: 15.8 mm, Depth: 69.1 mm. Mobile operating systems supported: Android 4.3, Android 4.4, Android 5.0, Android 5.1, iOS 7.1, iOS 7.2, iOS 8.0, iOS 8.1, iOS 8.2,...