location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

George Foreman GFGBBQ3B-N outdoor barbecue/grill Cooking station Propane/butane Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
George Foreman Check ‘George Foreman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GFGBBQ3B-N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GFGBBQ3B-N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by George Foreman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2022 02:08:57
The date of the most recent change of this product data-sheet in Icecat.
George Foreman GFGBBQ3B-N user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points George Foreman GFGBBQ3B-N outdoor barbecue/grill Cooking station Propane/butane Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 burner propane gas BBQ
  • - Automatic ignition
  • - Grill space for 10 portions
  • - Hose and regulator included
  • - Condiment rack and bottle opener
  • - Integrated wheels for manoeuvrability
  • - Integrated Thermostat
  • - Zinc plated grease tray
Long product name George Foreman GFGBBQ3B-N outdoor barbecue/grill Cooking station Propane/butane Black :
The long product name of George Foreman GFGBBQ3B-N outdoor barbecue/grill Cooking station Propane/butane Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gas BBQ, 420 x 600 x 820 mm, 642 g/h, black
More>>>
Short summary description George Foreman GFGBBQ3B-N outdoor barbecue/grill Cooking station Propane/butane Black:
This short summary of the George Foreman GFGBBQ3B-N outdoor barbecue/grill Cooking station Propane/butane Black data-sheet is auto-generated and uses the product title and the first six key specs.

George Foreman GFGBBQ3B-N, Grill, Propane/butane, 1 zone(s), 642 g/h, Piezo, 600 x 420 mm

Long summary description George Foreman GFGBBQ3B-N outdoor barbecue/grill Cooking station Propane/butane Black:
This is an auto-generated long summary of George Foreman GFGBBQ3B-N outdoor barbecue/grill Cooking station Propane/butane Black based on the first three specs of the first five spec groups.

George Foreman GFGBBQ3B-N. Type: Grill, Heat source: Propane/butane, Number of cooking zones: 1 zone(s). Form factor: Cooking station, Top surface type: Grid, Product colour: Black. Number of wheels: 2 wheel(s), Number of legs: 4 leg(s). Height (without lid): 82 cm