location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology SlimStar 110 keyboard PS/2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimStar 110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31300697111 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Genius Computer Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Genius Computer Technology SlimStar 110 keyboard PS/2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PS/2
  • - Full-size (100%) Numeric keypad
  • - Black
Long product name Genius Computer Technology SlimStar 110 keyboard PS/2 Black :
The long product name of Genius Computer Technology SlimStar 110 keyboard PS/2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SlimStar 110 - PS/2, 520g
More>>>
Short summary description Genius Computer Technology SlimStar 110 keyboard PS/2 Black:
This short summary of the Genius Computer Technology SlimStar 110 keyboard PS/2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology SlimStar 110, Full-size (100%), Wired, PS/2, Black

Long summary description Genius Computer Technology SlimStar 110 keyboard PS/2 Black:
This is an auto-generated long summary of Genius Computer Technology SlimStar 110 keyboard PS/2 Black based on the first three specs of the first five spec groups.

Genius Computer Technology SlimStar 110. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 103. Product colour: Black