More>>>
Short summary description Generica L 1/8 (10/8) Faucet adapter Metal, Plastic Black, Blue, Metallic:
This short summary of the Generica L 1/8 (10/8) Faucet adapter Metal, Plastic Black, Blue, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.
Generica L 1/8 (10/8), Faucet adapter, Metal, Plastic, Black, Blue, Metallic, L 1/8 (10/8)
Long summary description Generica L 1/8 (10/8) Faucet adapter Metal, Plastic Black, Blue, Metallic:
This is an auto-generated long summary of Generica L 1/8 (10/8) Faucet adapter Metal, Plastic Black, Blue, Metallic based on the first three specs of the first five spec groups.
Generica L 1/8 (10/8). Product type: Faucet adapter, Material: Metal, Plastic, Product colour: Black, Blue, Metallic