location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genee World Vision 50UHD overhead projector 2592 x 1944 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genee World Check ‘Genee World’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vision 50UHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GVIS50-UHD VSR010020
Category:
Type of slide projector that is used to display images to an audience. An overhead projector typically consists of a large box containing a very bright lamp and a fan to cool it. On top of the box is a large fresnel lens that collimates the light. Above the box, typically on a long arm, is a mirror and lens that focusses and redirects the light forward instead of up.
Overhead Projectors Check ‘Genee World’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genee World: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Genee World Vision 50UHD overhead projector 2592 x 1944 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP camera
  • - Simple connectivity (no separate power supply)
  • - Built-in LED lighting
  • - Focus-free camera
  • - Windows XP / Vista / Win 7 compatibility
  • - Digital zoom
  • - USB 2 compatibility
  • - Free software
Long product name Genee World Vision 50UHD overhead projector 2592 x 1944 pixels Black :
The long product name of Genee World Vision 50UHD overhead projector 2592 x 1944 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2592 x 1944, 5 MP, USB, 900 g, Black
More>>>
Short summary description Genee World Vision 50UHD overhead projector 2592 x 1944 pixels Black:
This short summary of the Genee World Vision 50UHD overhead projector 2592 x 1944 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Genee World Vision 50UHD, 2592 x 1944 pixels, 900 g, 98 mm, 93 mm, 355 mm, Black

Long summary description Genee World Vision 50UHD overhead projector 2592 x 1944 pixels Black:
This is an auto-generated long summary of Genee World Vision 50UHD overhead projector 2592 x 1944 pixels Black based on the first three specs of the first five spec groups.

Genee World Vision 50UHD. Projector resolution: 2592 x 1944 pixels. Weight: 900 g, Width: 98 mm, Depth: 93 mm. Product colour: Black