location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gecko Covers Check ‘Gecko Covers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Tab A8 Keyboard Cover QWERTY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11KC65 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720195095972
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gecko Covers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2023 21:13:04
The date of the most recent change of this product data-sheet in Icecat.
Gecko Covers V11KC65 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY English
  • - Touchpad
  • - Cover Backlight
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery Lithium Polymer (LiPo)
  • - Brand compatibility: Samsung
  • - Grey
Warranty: 2 Years
Long product name Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY :
The long product name of Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung Tab A8 Keyboard Cover QWERTY
More>>>
Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY:
The official description of Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Gecko Keyboard Cover is designed to take your Tablet experience to the next level. It integrates a high quality keyboard with backlighting, as well as a touchpad. The cover is both sleek and portable, and offers excellent protection. The high quality Bluetooth Keyboard brings a laptop-like typing experience to your tablet, and is even splash proof!

High quality keyboard
The integrated keyboard is a joy to type on, and it’s even designed to be splash proof – just in case. On a full charge it can be used for over 100hrs, and even has an impressive 100 day standby time. Simply pair it with your Tablet and you’re ready to go!

Create a laptop-like experience
The addition of a touchpad and keyboard backlighting to this cover, creates an almost laptop-like experience for your tablet. This is especially useful for productivity, and makes working or studying much easier.

Choose your viewing angle
The integrated fold-down stand offers a steady support for your Tablet, and allows you to choose the perfect viewing angle. This greatly improves ergonomics by decreasing the strain on your neck.

Short summary description Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY:
This short summary of the Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY, QWERTY, English, Touchpad, Samsung, Galaxy Tab A8, Grey

Long summary description Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY:
This is an auto-generated long summary of Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY based on the first three specs of the first five spec groups.

Gecko Covers Samsung Tab A8 Keyboard Cover QWERTY. Keyboard layout: QWERTY, Keyboard language: English, Pointing device: Touchpad. Brand compatibility: Samsung, Compatibility: Galaxy Tab A8, Product colour: Grey. Connectivity technology: Wireless, Device interface: Bluetooth, Charging port type: USB Type-C. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium Polymer (LiPo). Width: 171 mm, Depth: 255 mm, Height: 25 mm

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
Touchpad
Numeric keypad *
No
Performance
Brand compatibility *
Samsung
Compatibility *
Galaxy Tab A8
Product colour *
Grey
Cover *
Yes
Backlight *
Yes
Housing material
Canvas, Polyurethane
LED indicators
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Charging port type
USB Type-C
Power
Power source *
Battery
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
1
Battery capacity
500 mAh
Power
Battery life
100 h
Standby time
100 day(s)
Weight & dimensions
Width
171 mm
Depth
255 mm
Height
25 mm
Weight
536 g
Packaging data
Package width
175 mm
Package depth
259 mm
Package height
284 mm
Package weight
596 g
Packaging content
Cables included
USB Type-C
User guide
Yes
Logistics data
Products per master (outer) case
30 pc(s)
Master (outer) case width
330 mm
Master (outer) case length
365 mm
Master (outer) case height
420 mm
Master (outer) case gross weight
19.5 kg
Customs product code (TARIC)
8471606000
Brand Image Product code Product Stock Price from
Gecko Covers V11KC65-Z mobile device keyboard QWERTZ Bluetooth Black Gecko Covers V11KC65-Z mobile device keyboard QWERTZ Bluetooth Black
(show image)
V11KC65-Z V11KC65-Z 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)