Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Band
- - Compatible device type: Smartwatch Garmin
- - Material: Fabric
- - Black
Long product name Garmin Long Fabric Wrist Strap Band Black
:
Long Fabric Wrist Strap for Forerunner 910XT
The long product name of Garmin Long Fabric Wrist Strap Band Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Long Fabric Wrist Strap for Forerunner 910XT
More>>>
Short summary description Garmin Long Fabric Wrist Strap Band Black:
This short summary of the Garmin Long Fabric Wrist Strap Band Black data-sheet is auto-generated and uses the product title and the first six key specs.
Garmin Long Fabric Wrist Strap, Band, Smartwatch, Black, Garmin, Forerunner 910XT, Fabric
Long summary description Garmin Long Fabric Wrist Strap Band Black:
This is an auto-generated long summary of Garmin Long Fabric Wrist Strap Band Black based on the first three specs of the first five spec groups.
Garmin Long Fabric Wrist Strap. Product type: Band, Compatible device type: Smartwatch, Product colour: Black