location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin epix 3.3 cm (1.3") AMOLED Digital 416 x 416 pixels Touchscreen Silver Wi-Fi GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
epix
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-02582-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753759280994 show
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin epix 3.3 cm (1.3") AMOLED Digital 416 x 416 pixels Touchscreen Silver Wi-Fi GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital Touchscreen 3.3 cm (1.3") AMOLED
  • - 416 x 416 pixels
  • - Water resistance: 10 ATM
  • - Heart rate monitor Accelerometer Gyroscope Activity tracker
  • - GPS (satellite) GLONASS Galileo
  • - Wi-Fi Bluetooth
More>>>
Short summary description Garmin epix 3.3 cm (1.3") AMOLED Digital 416 x 416 pixels Touchscreen Silver Wi-Fi GPS (satellite):
This short summary of the Garmin epix 3.3 cm (1.3") AMOLED Digital 416 x 416 pixels Touchscreen Silver Wi-Fi GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin epix, 3.3 cm (1.3"), AMOLED, Touchscreen, 16 GB, GPS (satellite), 76 g

Long summary description Garmin epix 3.3 cm (1.3") AMOLED Digital 416 x 416 pixels Touchscreen Silver Wi-Fi GPS (satellite):
This is an auto-generated long summary of Garmin epix 3.3 cm (1.3") AMOLED Digital 416 x 416 pixels Touchscreen Silver Wi-Fi GPS (satellite) based on the first three specs of the first five spec groups.

Garmin epix. Display diagonal: 3.3 cm (1.3"), Display technology: AMOLED, Display resolution: 416 x 416 pixels, Touchscreen. Flash memory: 16 GB. Wi-Fi. GPS (satellite). Weight: 76 g. Band material: Silicone, Band colour: Grey