location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Game Factor ZARO-3060 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 10 Pro PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Game Factor Check ‘Game Factor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZARO-3060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GFZARO601I7322T3060W
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Game Factor’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Game Factor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 15:36:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Game Factor ZARO-3060 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 10 Pro PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 650 W
  • - Intel® Core™ i7 i7-10700K 3.8 GHz
  • - 32 GB DDR4-SDRAM 3200 MHz
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 3060 12 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,1000,2500,100 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.1
  • - Windows 10 Pro 64-bit
More>>>
Short summary description Game Factor ZARO-3060 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 10 Pro PC Black:
This short summary of the Game Factor ZARO-3060 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 10 Pro PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Game Factor ZARO-3060, 3.8 GHz, Intel® Core™ i7, i7-10700K, 32 GB, 1 TB, Windows 10 Pro

Long summary description Game Factor ZARO-3060 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 10 Pro PC Black:
This is an auto-generated long summary of Game Factor ZARO-3060 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 10 Pro PC Black based on the first three specs of the first five spec groups.

Game Factor ZARO-3060. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 650 W. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700K
Processor cores
8
Processor boost frequency
5.1 GHz
Processor frequency *
3.8 GHz
Processor cache
16 MB
Configurable TDP-down
95 W
Configurable TDP-down frequency
3.5 GHz
Number of processors installed
1
Memory
Internal memory *
32 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Intel® UHD Graphics 630
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 2500, 100 Mbit/s
LAN controller
Dragon RTL8125BG, HP 330i, Intel® 82566MC, Intel® 82579V, Intel® 82580DB, Intel I225-V, Intel® X557, Intel X557-AT2
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Network
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Design
Placement supported
Vertical
Product colour *
Black
Performance
Motherboard chipset
Intel B560
Motherboard form factor
ATX
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
650 W
Weight & dimensions
Width *
175 mm
Depth *
360 mm
Height *
408 mm
Packaging content
Display included *
No