More>>>
Short summary description GAH-Alberts 782030 parking barrier White Steel Parking bollard:
This short summary of the GAH-Alberts 782030 parking barrier White Steel Parking bollard data-sheet is auto-generated and uses the product title and the first six key specs.
GAH-Alberts 782030, White, Steel, Parking bollard, 1000 mm
Long summary description GAH-Alberts 782030 parking barrier White Steel Parking bollard:
This is an auto-generated long summary of GAH-Alberts 782030 parking barrier White Steel Parking bollard based on the first three specs of the first five spec groups.
GAH-Alberts 782030. Product colour: White, Material: Steel, Type: Parking bollard. Height: 1000 mm