Long product name GAH-Alberts 643959 garden fencing & screening accessory
:
Barbed wire fastening tool, one-sided plug connector, Steel
The long product name of GAH-Alberts 643959 garden fencing & screening accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Barbed wire fastening tool, one-sided plug connector, Steel
More>>>
Short summary description GAH-Alberts 643959 garden fencing & screening accessory:
This short summary of the GAH-Alberts 643959 garden fencing & screening accessory data-sheet is auto-generated and uses the product title and the first six key specs.
GAH-Alberts 643959, Steel, Galvanized coating, 1 pc(s), 60 mm, 60 mm
Long summary description GAH-Alberts 643959 garden fencing & screening accessory:
This is an auto-generated long summary of GAH-Alberts 643959 garden fencing & screening accessory based on the first three specs of the first five spec groups.
GAH-Alberts 643959. Material: Steel, Coating: Galvanized coating, Quantity per pack: 1 pc(s). Width: 60 mm, Depth: 60 mm