Long product name GAH-Alberts 510084 garden fencing/screening Metal fencing
:
Fence panel Bordeaux, Black, Aluminium
The long product name of GAH-Alberts 510084 garden fencing/screening Metal fencing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Fence panel Bordeaux, Black, Aluminium
More>>>
Short summary description GAH-Alberts 510084 garden fencing/screening Metal fencing:
This short summary of the GAH-Alberts 510084 garden fencing/screening Metal fencing data-sheet is auto-generated and uses the product title and the first six key specs.
GAH-Alberts 510084, Metal fencing, Panel, Decorative fencing, Aluminium, Black, Plastic coating
Long summary description GAH-Alberts 510084 garden fencing/screening Metal fencing:
This is an auto-generated long summary of GAH-Alberts 510084 garden fencing/screening Metal fencing based on the first three specs of the first five spec groups.
GAH-Alberts 510084. Type: Metal fencing, Fencing components: Panel, Purpose: Decorative fencing. Width: 1600 mm