location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS 480 proGREEN Intel® Xeon® 3000 Sequence X3470 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
480 proGREEN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:W4800WXG21DE FSP:GA3S20Z00
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:55:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS 480 proGREEN Intel® Xeon® 3000 Sequence X3470 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 500 W
  • - Intel® Xeon® 3000 Sequence X3470 2.93 GHz
  • - 8 GB DDR3-SDRAM 1333 MHz 4 x 2 GB
  • - DVD Super Multi Card reader integrated
  • - Windows 7 Professional 64-bit
Warranty: 3 years
Long product name Fujitsu CELSIUS 480 proGREEN Intel® Xeon® 3000 Sequence X3470 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation :
The long product name of Fujitsu CELSIUS 480 proGREEN Intel® Xeon® 3000 Sequence X3470 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELSIUS W480 proGreen, Intel Xeon X3470 (2.93 GHz), 8GB DDR3, 1TB SATA II, ATI FirePRO V4800 1024MB, DVD SuperMulti, Gigabit Ethernet, Windows 7 Professional 64-bit + ServicePack 3 Years On-Site
More>>>
Fujitsu CELSIUS 480 proGREEN Intel® Xeon® 3000 Sequence X3470 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:
The official description of Fujitsu CELSIUS 480 proGREEN Intel® Xeon® 3000 Sequence X3470 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Say hello to high-end graphics
The CELSIUS W480 is the advanced workstation for professional environments. Powered by the latest Intel® processors and available with a wide range of high-end graphics cards, the CELSIUS W480 offers extraordinary power at a competitive price point.

SPECIAL FEATURES
- High performance multi-core Intel® Core™ and Intel® Xeon® Processor workstation
- Up to ultra-high-end professional graphics
- Full remote System Management with iAMT v6.0 at no extra cost
- ENERGY STAR® certified configurations
- Up to 16 GB memory

QUIET OPERATION
Fujitsu workstations offer class-leading low noise emissions. This is achieved through an optimized thermal management system, which makes use of air tunnels to provide efficient airflow within the system. This gives the system excellent reliability and makes it exceptionally quiet, ensuring hours of distraction-free productivity.

WORKSTATION APPLICATION FIELDS
The CELSIUS W480 is the ideal choice for business scenarios such as 3D computer-aided design, digital content creation and electronic design automation.

Short summary description Fujitsu CELSIUS 480 proGREEN Intel® Xeon® 3000 Sequence X3470 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:
This short summary of the Fujitsu CELSIUS 480 proGREEN Intel® Xeon® 3000 Sequence X3470 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS 480 proGREEN, 2.93 GHz, Intel® Xeon® 3000 Sequence, X3470, 8 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS 480 proGREEN Intel® Xeon® 3000 Sequence X3470 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:
This is an auto-generated long summary of Fujitsu CELSIUS 480 proGREEN Intel® Xeon® 3000 Sequence X3470 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation based on the first three specs of the first five spec groups.

Fujitsu CELSIUS 480 proGREEN. Processor frequency: 2.93 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: X3470. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Weight: 16 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
X3470
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.93 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 3400 Series
Processor codename
Lynnfield
Thermal Design Power (TDP)
95 W
Tcase
72.7 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 4x4
Number of processors installed
1
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
Stepping
B1
CPU multiplier (bus/core ratio)
22
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
4 x 2 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Dual-channel
Storage
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
RAID support
Yes
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1.024 GB
Ports & interfaces
USB 2.0 ports quantity *
13
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
3
Design
Chassis type *
Tower
Number of 3.5" bays
6
Number of 5.25" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Motherboard chipset
Intel® 3450
Audio system
HD
Audio output channels
5.1 channels
Password protection type
BIOS
Trusted Platform Module (TPM)
Yes
Performance
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBJH
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42932
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
500 W
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
10 - 75%
Certificates
Certification
S.M.A.R.T., CE, FCC, cCSAus, RoHS, ENERGY STAR 5.0
Weight & dimensions
Width *
203 mm
Depth *
426 mm
Height *
442 mm
Weight *
16 kg
Packaging content
Display included *
No
Other features
Power requirements
100-240V;50-60Hz
HDD user password
Yes
Speakers
1
Networking features
Gigabit Ethernet (10/100/1000)
Compliance industry standards
IEEE 802.3/802.3u/802.3ab
Graphics card family
AMD
Graphics card
FirePro V4800