Fujitsu logo

Fujitsu LIFEBOOK S782 Intel® Core™ i7 i7-3632QM 35.6 cm (14") 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89710
Info modified on:
27 Jan 2025, 08:34:09
Short summary description Fujitsu LIFEBOOK S782 Intel® Core™ i7 i7-3632QM 35.6 cm (14") 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black:

Fujitsu LIFEBOOK S782, Intel® Core™ i7, 2.2 GHz, 35.6 cm (14"), 8 GB, 128 GB, Windows 8 Pro

Long summary description Fujitsu LIFEBOOK S782 Intel® Core™ i7 i7-3632QM 35.6 cm (14") 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black:

Fujitsu LIFEBOOK S782. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 4G. Operating system installed: Windows 8 Pro. Product colour: Black. Weight: 2.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.