Fujitsu logo

Fujitsu PRIMERGY RX2540 M1 server 0 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94775
Info modified on:
14 Mar 2024, 19:22:34
Short summary description Fujitsu PRIMERGY RX2540 M1 server 0 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX2540 M1, 2,1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 0 GB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX2540 M1 server 0 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX2540 M1. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB, Hard drive size: 2.5/3.5", Hard drive interface: Serial ATA III. Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.