location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q702
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q7020M3301DE
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black, Silver
  • - 29.5 cm (11.6") 1366 x 768 pixels IPS
  • - Intel® Core™ i3 i3-3217U 1.8 GHz
  • - 128 GB SSD Card reader integrated
  • - Single camera 5 MP Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0 Ethernet LAN
  • - Lithium-Ion (Li-Ion) 34 Wh 3150 mAh 4.12 h
  • - Windows 8 64-bit
Long product name Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver :
The long product name of Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3217U processor (1.8 GHz, 3 MB L2 Cache, FSB), Intel QM77, 11.6" IPS HD 1366 x 768 Touchscreen, 4GB DDR3 1600MHz, 128GB mSATA SSD, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 8 Pro 64-bit
More>>>
Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver:
The official description of Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu STYLISTIC Q702 is the perfect choice for mobile professionals looking for high-performance without compromising on versatility. With its attachable keyboard option, this lightweight hybrid tablet PC enables easy content creation and consumption. Either use it as a tablet when traveling or attach the keyboard and convert the STYLISTIC Q702 into a traditional notebook for additional usability in the office. The 29.5 cm (11.6-inch) display with pen and finger input support offers you excellent flexibility while optional 4G/LTE completes the picture of a professional tablet.

Notebook and Tablet PC in One
Benefit from ultimate versatility. With the attachable keyboard, you can turn your lightweight tablet into a traditional notebook for additional usability in business meetings or at your desk.

Mobile Office on the Go
A light weight, long battery runtime, ultimate connectivity as well as a robust magnesium cover for enhanced stability convert your STYLISTIC hybrid tablet into a real mobile office to support you on business trips.

Ultimate Security
Protect your most valuable asset - your data, with features like Fujitsu's Advanced Theft Protection, an integrated fingerprint sensor or an optional TPM module, granting you ultimate security.

Content Creation
Not only enjoy the STYLISTIC Q702 as a tablet to consume content, but attach the keyboard or use the touch-screen for direct pen and finger input to create valuable content. The hybrid tablet allows both, depending on the situation and your personal preferences.

Short summary description Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver:
This short summary of the Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC Q702, 29.5 cm (11.6"), 1366 x 768 pixels, 128 GB, 4 GB, Windows 8, Black, Silver

Long summary description Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver:
This is an auto-generated long summary of Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC Q702. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3217U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 850 g. Operating system installed: Windows 8. Product colour: Black, Silver

Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
400 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3217U
Processor cores
2
Processor threads
4
Processor frequency *
1.8 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Motherboard chipset
Intel® QM77 Express
Integrated 4G WiMAX
Yes
Bus type
DMI
Conflict-Free processor
Yes
CPU multiplier (bus/core ratio)
18
Graphics & IMC lithography
22 nm
Processor code
SR0N9
Processor codename
Ivy Bridge
Processor lithography
22 nm
Processor operating modes
64-bit
Processor package size
31 x 24 mm
Processor series
Intel Core i3-3200 Mobile Series
Stepping
L1
Supported instruction sets
AVX
System bus rate
5 GT/s
Tjunction
105 °C
Thermal Design Power (TDP)
17 W
Thermal Monitoring Technologies
Yes
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
4 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC, SDXC
Maximum memory card size
64 GB
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 4000
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Video recording
Yes
Front camera *
Yes
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Data network
Not supported
Ethernet LAN
Yes
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
HDMI ports quantity
1
Microphone in
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black, Silver
Performance
GPS (satellite)
No
Ambient light sensor
Yes
Position location *
No
Security
Fingerprint reader
Yes
Security
Password protection
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system version
Pro
Operating system installed *
Windows 8
Bundled software
- Adobe Reader - Microsoft Touch Pack for Windows 7 - Nero Essentials - Application Panel - Auto Rotation Utility - Display Manager - Fujitsu Recovery - Plugfree Network - Power Saving Utility - Security Application Panel - ShockSensor Utility - Tablet Button Utility
Trial software
Norton Internet Security
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel® Smart Cache
Yes
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
3150 mAh
Battery capacity
34 Wh
Number of battery cells
3
Battery life (max)
4.12 h
Power
AC adapter power
65 W
Weight & dimensions
Width
302 mm
Depth
195 mm
Height
12.7 mm
Weight
850 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Quick start guide
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Other features
Processor socket
BGA 1023
Docking connector
Yes
Wi-Fi
Yes
64-bit computing
Yes
Backlight display
Yes
HDMI
Yes
Supported graphics resolutions
1920 x 1200 (WUXGA)
Power cord included
Yes
Processor ARK ID
65697
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 14:08:00
Uk has collected 20 expert reviews for Fujitsu STYLISTIC Q702 Intel® Core™ i3 128 GB 29.5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
ultrabooknews.com
Updated:
2013-11-13 14:08:00
It was a big and detailed review I admit but the Fujitsu Q702 is a complex bit of kit and even in 3000 words I missed out some detail about VPro and the security features. However, I know some of you want a quick way to asses the Fujitsu Stylistic Q702, e...
0%
ultrabooknews.com
Updated:
2013-11-13 14:08:00
This isn't going to be a standard review of the Fujitsu Q702. This review include 2-weeks of mobile working experience over two trade-shows which included many thousands of words or text, hundreds of images and around 30 YouTube video productions while aw...
0%
v3.co.uk
Updated:
2013-11-13 14:08:00
Fujitsu's Stylistic Q702 is a hybrid tablet that could be the Windows 8 device that business users are waiting for. Not only does it deliver a full Windows 8 touchscreen tablet experience, but can be paired up with a keyboard dock that converts it into a...
Good Keyboard dock, TPM and fingerprint scanner, digital stylus supports data capture...
Bad Low battery life, tablet makes device top-heavy, screen suffers from glare...
Bottom line The Stylistic Q702 works well with Windows 8 thanks to its touchscreen and keyboard dock, while the stylus enables it to be used for more traditional tablet data capture applications. Let down by low battery life, the system is nevertheless a good choice...
80%
uk.hardware.info
Updated:
2013-11-13 14:08:00
October 26th is the date that marks the official release of Windows 8. Around that time we expect a fairly large amount of new laptops, all-in-one PCs and tablets to appear - but also devices that combine aspects of these three categories. An early exam...
Bottom line This was the first Windows 8 tablet we could take a closer look at, undoubtedly many more will follow. The Fujitsu Stylistic Q702 combines laptop and tablet functionality, which makes it quite comparable to the ASUS Transformer line of devices. While th...
0%
phonearena.com
Updated:
2013-11-13 14:08:00
The Fujitsu Stylistic Q702 is an 11.6-inch hybrid tablet/notebook computer running a full blown Windows 8 on an Intel Core i3 or i5 chip. That makes it a truly outstanding performer, clearly targeting business, and it even offers optional 4G/LTE suppo...
Good Good productivity with Ivy Bridge chip, running any computer app, A wealth of ports, 4G LTE connectivity...
Bad Too bulky and heavy to be used as a tablet, Expensive, Lowres bleak screen with mediocre viewing angles, Low battery life as a tablet...
Bottom line An expensive device with top notch hardware, ironically, the Stylistic Q702 is bland on style and too big and heavy to be a decent tablet. It has a poor battery life and a bleak screen. It is not a good notebook either - at a price of a premium ultrab...
50%
notebookcheck.net
Updated:
2013-11-13 14:08:00
The Fujitsu Stylistic Q702 is based on a convertible concept , namely the combination of a tablet and a keyboard dock , with the help of which the tablet quickly turns into a notebook. The tablet is simply locked into the dock and then serves as a display...
Good Numerous, well-functioning input options, Very versatile concept, A lot of interfaces on the tablet, Cool and usualy silent, Very good and fast SSD, Good battery life, Security and manageability features, Very powerful for a tablet...
Bad but without utilizing the full capabilities of the components, High price, The fan runs long after high load, Small touchpad, Pen input is limited when docked, Bad display for the price, Hardly suitable for outdoor use, Heavy and bulky for a tablet...
Bottom line Fujitsu Stylistic Q702The Fujitsu Q702 is a good example of why there are not many full-fledged business tablets with a keyboard dock - compromises have to be made and the full potential of the components cannot be utilized due to the limited space in the...
84%