Fujitsu logo

Fujitsu LIFEBOOK NH751 Intel® Core™ i3 i3-2310M Laptop 43.9 cm (17.3") WSXGA+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52440
Info modified on:
27 Jan 2025, 08:26:45
Short summary description Fujitsu LIFEBOOK NH751 Intel® Core™ i3 i3-2310M Laptop 43.9 cm (17.3") WSXGA+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:

Fujitsu LIFEBOOK NH751, Intel® Core™ i3, 2.1 GHz, 43.9 cm (17.3"), 1680 x 945 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK NH751 Intel® Core™ i3 i3-2310M Laptop 43.9 cm (17.3") WSXGA+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:

Fujitsu LIFEBOOK NH751. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.