Fujitsu CELSIUS H780, Intel® Xeon®, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB
Fujitsu CELSIUS H780. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Xeon®, Processor: E-2176M, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system software: Windows 10 Pro. Product colour: Black