Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26492746 data-sheets &
28868 brands
– register (free)
Servers
Fujitsu PRIMERGY Econel 200a Xeon 2.8GHz 1GB 2x160GB 7.2K DVD 20 server Tower Intel® Xeon® DDR-SDRAM 560 W
Fujitsu PRIMERGY Econel 200a Xeon 2.8GHz 1GB 2x160GB 7.2K DVD 20 server Tower Intel® Xeon® DDR-SDRAM 560 W
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Fujitsu VFY:ECO200-117RU/KIT20
XML doc
Icecat LIVE: JS for Fujitsu VFY:ECO200-117RU/KIT20
Icecat Live DOC
JSON product data for Fujitsu VFY:ECO200-117RU/KIT20
JSON DOC
CSV product data for Fujitsu VFY:ECO200-117RU/KIT20
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product family:
PRIMERGY
Product series:
Econel 200
Product name:
Primergy Econel 200a Xeon 2.8GHz 1GB 2x160GB 7.2K DVD 20
Product code:
VFY:ECO200-117RU/KIT20
Category:
Servers
Icecat Product ID:
365393
Data-sheet quality:
created/standardized by Icecat
Product views:
26266
Info modified on:
07 Mar 2024, 15:34:52
Fujitsu VFY:ECO200-117RU/KIT20 (Icecat)
Embed the product datasheet into your content
XML product data for Fujitsu VFY:ECO200-117RU/KIT20
XML doc
Icecat LIVE: JS for Fujitsu VFY:ECO200-117RU/KIT20
Icecat Live DOC
JSON product data for Fujitsu VFY:ECO200-117RU/KIT20
JSON DOC
CSV product data for Fujitsu VFY:ECO200-117RU/KIT20
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE