Fujitsu logo

Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146326
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional SFF PC Black:

Fujitsu ESPRIMO E9900, 3.2 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO E9900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional SFF PC Black:

Fujitsu ESPRIMO E9900. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 10 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.