Fujitsu logo

Fujitsu ESPRIMO E420 E85+ Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79463
Info modified on:
10 Aug 2024, 08:14:39
Short summary description Fujitsu ESPRIMO E420 E85+ Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

Fujitsu ESPRIMO E420 E85+, 3,7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO E420 E85+ Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

Fujitsu ESPRIMO E420 E85+. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.