location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38,4 cm (15.1") 0,5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook C1110 Cent1700 512MB 60GB WXP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:C1110-75NL
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38,4 cm (15.1") 0,5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,7 GHz
  • - 38,4 cm (15.1") 1024 x 768 pixels 4:3
  • - 0,5 GB
  • - 60 GB
  • - 5,3 h
Warranty: 2 years bring in
Long product name Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38,4 cm (15.1") 0,5 GB :
The long product name of Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38,4 cm (15.1") 0,5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LB C1110 15" XGA; B/G CENTRINO /P-M 1.7/ DDR266 512MB/DVD+-RW DL/60GB HDD/MODEM2/ SYSTEM KIT EU1/KBD USA/INT/XPP MUI/
More>>>
Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38,4 cm (15.1") 0,5 GB:
The official description of Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38,4 cm (15.1") 0,5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK C Series is an all-purpose notebook for the casual as well as the professional user. It's a versatile, configurable, professional notebook for every need. The 15-inch display provides you maximum viewing comfort. Eveytime you come into the office the optional port replicator gives you a simple way to reconnect the notebook to all your peripherals.

Short summary description Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38,4 cm (15.1") 0,5 GB:
This short summary of the Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38,4 cm (15.1") 0,5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP, 1,7 GHz, 38,4 cm (15.1"), 1024 x 768 pixels, 0,5 GB, 60 GB

Long summary description Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38,4 cm (15.1") 0,5 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38,4 cm (15.1") 0,5 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP. Processor frequency: 1,7 GHz. Display diagonal: 38,4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB. Total storage capacity: 60 GB. Weight: 2,8 kg

Display
Display diagonal *
38,4 cm (15.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor frequency *
1,7 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0,5 GB
Storage
Total storage capacity *
60 GB
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0,064 GB
Audio
Audio system
SoundBlaster Pro compatible
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
2
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Ports & interfaces
I/O ports
1x seriell 1x parallel 1x PS/2 1x VGA 2x USB 2.0 1x Fast Infrared 1x RJ 11 for Modem 1x RJ45 for LAN 1x microphone 1x headphone 1x Docking Connector
Modem (RJ-11) ports
1
TV-out
No
PS/2 ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® 855GM
Keyboard
Pointing device
Touchpad
Software
Bundled software
Adobe Acrobat Reader, Nero Burning ROM (only with combo drive or dual layer DVD writer), Norton Ghost 2003, Odyssey, WinDVD for MPEG II decode Driver and Utility CD including F-Secure Antivirus Easy Guide on-line user documentation
Battery
Battery capacity
3800 mAh
Battery life (max)
5,3 h
Weight & dimensions
Weight *
2,8 kg
Other features
Security features
Connector for Kensington Lock
Infrared data port
Yes
Dimensions (WxDxH)
326 x 272 x 38 mm
Display
LCD
Battery type
8 cells
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56 K V.92 Lucent AC Link