- - 1.7 GHz
- - 38.1 cm (15") 1024 x 768 pixels 4:3
- - 0.5 GB DDR-SDRAM
- - 60 GB
- - 5.3 h
More>>>
Short summary description Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38.1 cm (15") 0.5 GB DDR-SDRAM:
This short summary of the Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38.1 cm (15") 0.5 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP, 1.7 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 60 GB
Long summary description Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38.1 cm (15") 0.5 GB DDR-SDRAM:
This is an auto-generated long summary of Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38.1 cm (15") 0.5 GB DDR-SDRAM based on the first three specs of the first five spec groups.
Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP. Processor frequency: 1.7 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 2.8 kg