Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25886549 data-sheets &
28764 brands
– register (free)
Internal Hard Drives
Fujitsu 80GB 7.2K SATA II internal hard drive 7200 RPM Serial ATA II
Fujitsu 80GB 7.2K SATA II internal hard drive 7200 RPM Serial ATA II
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Fujitsu SGT:ST980813AS
XML doc
Icecat LIVE: JS for Fujitsu SGT:ST980813AS
Icecat Live DOC
JSON product data for Fujitsu SGT:ST980813AS
JSON DOC
CSV product data for Fujitsu SGT:ST980813AS
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product name:
80GB 7.2K SATA II
Product code:
SGT:ST980813AS
Category:
Internal Hard Drives
Icecat Product ID:
9719576
Data-sheet quality:
created/standardized by Icecat
Product views:
15646
Info modified on:
07 Mar 2024, 15:34:52
Fujitsu SGT:ST980813AS (Icecat)
Embed the product datasheet into your content
XML product data for Fujitsu SGT:ST980813AS
XML doc
Icecat LIVE: JS for Fujitsu SGT:ST980813AS
Icecat Live DOC
JSON product data for Fujitsu SGT:ST980813AS
JSON DOC
CSV product data for Fujitsu SGT:ST980813AS
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE