location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3300-L211 graphics card AMD Radeon Pro WX 2100 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3300-L211
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3300-L211
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4059595353295
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F3300-L211 graphics card AMD Radeon Pro WX 2100 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon Pro WX 2100 2 GB GDDR5
  • - 64 bit 1500 MHz 6 Gbit/s PCI Express x16
  • - DisplayPorts quantity: 1
  • - OpenGL version: 4.5
  • - 35 W
Warranty: 3 Years
Long product name Fujitsu S26361-F3300-L211 graphics card AMD Radeon Pro WX 2100 2 GB GDDR5 :
The long product name of Fujitsu S26361-F3300-L211 graphics card AMD Radeon Pro WX 2100 2 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB, GDDR5, 1219 MHz, 64-bit, 1 x DisplayPort, 2 x mini-DisplayPort
More>>>
Fujitsu S26361-F3300-L211 graphics card AMD Radeon Pro WX 2100 2 GB GDDR5:
The official description of Fujitsu S26361-F3300-L211 graphics card AMD Radeon Pro WX 2100 2 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4th Generation Graphics Core Next (GCN) GPU Architecture
The Radeon Pro WX 2100 graphics card is based on the fourth-generation of Graphics Core Next (GCN) GPU architecture and, like its predecessor, can perform graphic and arithmetic instructions in parallel.

Up to 1.25 TFLOPS of peak single-precision floating-point performance
Helps speed up time required to complete single precision operations used within Video Effects and Rendering, Signal Processing, Transcoding and Digital Rendering applications where high performance takes precedence.

OpenCL™ 2.0 Support
Enables professionals to tap into the parallel computing power of modern GPUs and multi-core CPUs to accelerate compute-intensive tasks in leading CAD/CAM/CAE and Media & Entertainment applications that support OpenCL. The Radeon Pro WX 2100 graphics card supports OpenCL 2.0, allowing developers to take advantage of new features that give GPUs more freedom to do the work they are designed to do.

Vulkan®
A powerful low-overhead graphics API that gives software developers complete access to the performance, efficiency, and capabilities of Radeon™ Pro GPUs and multi-core CPUs.

2GB GDDR5 Memory
Allows users to work at great levels of speed and responsiveness. With a 64-bit memory interface on the Radeon Pro WX 2100, users can load small and medium-sized assemblies and data sets and manipulate them in real time.

10-bit Color
Native support for 10-bits per color channel for color-critical tasks. Driving an effective 30-bits per pixel, the Radeon Pro WX 2100 is great for any workload requiring that level of detail and color precision.

GeometryBoost
Allows the GPU featured on the Radeon Pro WX 2100 graphics card to provide ultra-high geometry performance and enable smooth handling of complex models.

Partially Resident Textures (PRT)
PRT is designed to utilize absolutely enormous texture files, up to 32 terabytes large, with minimal performance impact. PRT accomplishes this by streaming small bits of these massive textures into the GPU as needed, giving compatible applications a virtually endless supply of unique texture data.

AMD Eyefinity Technology Support
Industry-leading multi-display technology enabling highly immersive and versatile multi-tasking across up to three displays 4, powered by a single Radeon Pro WX 2100 graphics card.

Support for 4K, and 5K Displays
With three discrete DisplayPort 1.4 HBR3/HDR Ready 5 outputs, the Radeon Pro WX 2100 graphics card can drive up to three 4K displays at 60Hz or one 5K 30Hz.

4K Accelerated Encode/Decode
Multi-stream hardware H.265 HD encode/decode for power-efficient and quick video encoding and playback.

Energy Efficient Design
Radeon Pro WX 2100 graphics card supports unique power monitoring and management technologies, and has a maximum power consumption of 35 watts. AMD PowerTune technology dynamically optimizes GPU power usage and AMD ZeroCore Power technology significantly reduces power consumption at idle.

Short summary description Fujitsu S26361-F3300-L211 graphics card AMD Radeon Pro WX 2100 2 GB GDDR5:
This short summary of the Fujitsu S26361-F3300-L211 graphics card AMD Radeon Pro WX 2100 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3300-L211, Radeon Pro WX 2100, 2 GB, GDDR5, 64 bit, 1500 MHz, PCI Express x16

Long summary description Fujitsu S26361-F3300-L211 graphics card AMD Radeon Pro WX 2100 2 GB GDDR5:
This is an auto-generated long summary of Fujitsu S26361-F3300-L211 graphics card AMD Radeon Pro WX 2100 2 GB GDDR5 based on the first three specs of the first five spec groups.

Fujitsu S26361-F3300-L211. Graphics processor family: AMD, Graphics processor: Radeon Pro WX 2100. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 1500 MHz. OpenGL version: 4.5. Interface type: PCI Express x16. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon Pro WX 2100
Processor boost clock speed
1219 MHz
Stream processors
512
Peak floating point performance (double precision)
78.02 Gflops
Peak floating point performance (single precision)
1250 Gflops
Processor cores
8
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR5
Memory bus *
64 bit
Memory clock speed
1500 MHz
Data transfer rate
6 Gbit/s
Memory bandwidth (max)
48 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DisplayPorts quantity *
1
Mini DisplayPorts quantity
2
Ports & interfaces
DisplayPort version
1.4
Performance
OpenGL version *
4.5
OpenCL version
2.0
HDCP
Yes
Dual Link DVI *
No
Full HD
Yes
AMD FreeSync
Yes
Video formats supported
H.265, HEVC
Design
Cooling type *
Active
Number of fans
1 fan(s)
Number of slots
1
Product colour
Black, Blue
Power
Minimum system power supply *
500 W
Power consumption (typical) *
35 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Linux operating systems supported
Yes
Country Distributor
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)