location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Processor Xeon MP 3.00GHz 8MB 667MHz ಪ್ರೊಸೆಸರ್‌ 3 GHz L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Processor Xeon MP 3.00GHz 8MB 667MHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3124-L364
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
ಪ್ರೊಸೆಸರ್‌ಗಳು Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fujitsu Processor Xeon MP 3.00GHz 8MB 667MHz ಪ್ರೊಸೆಸರ್‌ 3 GHz L3:
This short summary of the Fujitsu Processor Xeon MP 3.00GHz 8MB 667MHz ಪ್ರೊಸೆಸರ್‌ 3 GHz L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Processor Xeon MP 3.00GHz 8MB 667MHz, Intel® Xeon®, 3 GHz, ಸರ್ವರ್/ ವರ್ಕ್‌ಸ್ಟೇಷನ್, 8 MB, L3, 667 MHz

Long summary description Fujitsu Processor Xeon MP 3.00GHz 8MB 667MHz ಪ್ರೊಸೆಸರ್‌ 3 GHz L3:
This is an auto-generated long summary of Fujitsu Processor Xeon MP 3.00GHz 8MB 667MHz ಪ್ರೊಸೆಸರ್‌ 3 GHz L3 based on the first three specs of the first five spec groups.

Fujitsu Processor Xeon MP 3.00GHz 8MB 667MHz. ಪ್ರೊಸೆಸ್ಸರ್ ಕುಟುಂಬ: Intel® Xeon®, ಪ್ರೊಸೆಸರ್ ಬೇಸ್ ಫ್ರೀಕ್ವೆನ್ಸಿ: 3 GHz, ಇದಕ್ಕಾಗಿ ಇರುವ ಕಾಂಪೊನೆಂಟ್: ಸರ್ವರ್/ ವರ್ಕ್‌ಸ್ಟೇಷನ್. ಮಾರುಕಟ್ಟೆ ಭಾಗ: ಸರ್ವರ್

ಪ್ರೊಸೆಸರ್
ಪ್ರೊಸೆಸರ್ ಬೇಸ್ ಫ್ರೀಕ್ವೆನ್ಸಿ *
3 GHz
ಪ್ರೊಸೆಸ್ಸರ್ ಕುಟುಂಬ *
Intel® Xeon®
ಇದಕ್ಕಾಗಿ ಇರುವ ಕಾಂಪೊನೆಂಟ್
ಸರ್ವರ್/ ವರ್ಕ್‌ಸ್ಟೇಷನ್
ಪ್ರೊಸೆಸ್ಸರ್ ಕ್ಯಾಶ್
8 MB
ಪ್ರೊಸೆಸರ್
ಪ್ರೊಸೆಸ್ಸರ್ ಕ್ಯಾಶ್ ಬಗೆ
L3
ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರಂಟ್ ಸೈಡ್ ಬಸ್
667 MHz
ಬಾಕ್ಸ್ *
No
ವೈಶಿಷ್ಟ್ಯಗಳು
ಮಾರುಕಟ್ಟೆ ಭಾಗ
ಸರ್ವರ್
Country Distributor
United Kingdom 1 distributor(s)