location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu DG/DE Kit Windows Server 2012 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG/DE Kit Windows Server 2012 Standard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2567-L487
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu DG/DE Kit Windows Server 2012 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Language version: German
  • - 64-bit computing
  • - Minimum storage drive space: 32 GB
  • - Minimum RAM: 0.5 GB
  • - Minimum processor speed: 1.4 GHz
Long product name Fujitsu DG/DE Kit Windows Server 2012 Standard :
The long product name of Fujitsu DG/DE Kit Windows Server 2012 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DG/DE Kit Windows Server 2012 Standard
More>>>
Fujitsu DG/DE Kit Windows Server 2012 Standard:
The official description of Fujitsu DG/DE Kit Windows Server 2012 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Windows Server® 2012 R2 (OEM, ROK) FOR FUJITSU Server PRIMERGY

WITH THE RELEASE OF THE WINDOWS SERVER® 2012 R2 OPERATING SYSTEM FUJITSU EXPANDS ITS OFFERING OF X86 PRIMERGY SERVERBASED OPERATING SYSTEMS.

Windows Server 2012 R2
Windows Server 2012 R2 delivers a great set of qualities upon the promises of a modern datacenter, modern applications and peoplecentric IT. Windows Server 2012 R2:
- Offers a proven, enterprise-class datacenter and cloud platform that can scale up to run the largest workloads while enabling robust recovery options to protect against service outages. It offers automated protection and recovery of assets and cost-effective business continuity onpremises and in the cloud.
- Provides resilient, multi-tenant-aware storage and networking capabilities for a wide range of workloads. It delivers these capabilities at a fraction of the cost of other solutions, through the use of costeffective PRIMERGY hardware.
- In concert with Windows Azure and System Center 2012 R2, it unlocks improved application portability between onpremises environments and public and service provider clouds.
- Enables mission-critical applications and provides enhanced support for open standards, open source applications and various development languages.
- Provides an operating system platform that empowers the user by granting them access to corporate resources on the devices they choose while protecting critical information, allows to manage a user’s identity across the datacenter and federated into the cloud, provides secure remote access and allows to manage both corporate- and personally-owned devices with a unified infrastructure.

Product lineup
The following editions of Windows Server 2012 R2 are available: Datacenter, Standard, Essentials, Foundation, and Windows Storage Server 2012 R2. All products include an English, German, French, Italian, Japanese and Spanish user interface. Additional language
packs are available for download. For Windows Server Essentials 2012 R2 language support – see table Technical Details – Languages.

Delivery
The products ship packaged with the FUJTISU Server PRIMERGY system and is available in the PRIMERGY price list. The products may not
yet be distributed within or to the People’s Republic of China, includes Hong Kong and Macau.

Serviceability
Products include a country-specific warranty. Installation ServerView Installation Manager, included with the FUJITSU Server PRIMERGY lets you install Windows Server 2012 R2 on the FUJITSU Server PRIMERGY system hardware. Windows Server 2012 R2 (OEM, ROK) can be installed as a guest operating system in Windows Server 2012 R2, Windows Server 2012, in Microsoft Hyper-V Server 2012 R2 and 2012.

Short summary description Fujitsu DG/DE Kit Windows Server 2012 Standard:
This short summary of the Fujitsu DG/DE Kit Windows Server 2012 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu DG/DE Kit Windows Server 2012 Standard, German, 32 GB, 0.5 GB, 1.4 GHz

Long summary description Fujitsu DG/DE Kit Windows Server 2012 Standard:
This is an auto-generated long summary of Fujitsu DG/DE Kit Windows Server 2012 Standard based on the first three specs of the first five spec groups.

Fujitsu DG/DE Kit Windows Server 2012 Standard. Language version: German. Minimum storage drive space: 32 GB, Minimum RAM: 0.5 GB, Minimum processor speed: 1.4 GHz

License
Language version *
German
System requirements
Minimum storage drive space
32 GB
Minimum RAM
0.5 GB
System requirements
Minimum processor speed
1.4 GHz
Optical drive required
Yes
Architecture support
64-bit computing *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-19 01:08:18
Uk has collected 12 expert reviews for Fujitsu DG/DE Kit Windows Server 2012 Standard and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
channelpro.co.uk
Updated:
2014-09-19 01:08:18
Improved manageability and virtualisation features, but the new licensing options 
will give upgraders a headacheRating: 4Average: 4 (1 vote) The Windows 8 client may have grabbed all the attention, but it isn’t the only new edition of Windows. Windows...
80%
alphr.com
Updated:
2014-09-19 01:08:18
The Windows 8 client may have grabbed all the attention, but it isn't the only new edition of Windows. Windows Server 2012 (WS2012) is based on the same core code as Windows 8 and is a major release in its own right. Without the distraction of having to r...
Bottom line Improved manageability and virtualisation features, but the new licensing options 
will give upgraders a headache...
83%
techradar.com
Updated:
2014-09-19 01:08:18
The RTM of Windows Server 2012 took a little longer to become available than the RTM of Windows 8 but it was worth waiting for. This is a polished update of a definitive release of Windows Server that has improvements and new features for companies fro...
Good PowerShell, network management, remote access, Hyper, V virtualisation, storage and security systems, will run on commodity hardware...
Bad The new interface may take some getting used to...
Bottom line Windows Server 2012 doesn't just improve existing features, though it certainly does that, from PowerShell to network management and remote access; in particular Hyper-V catches up with and in many cases passes the competition. But it also brings high-en...
100%
businesscomputingworld.co.uk
Updated:
2014-09-19 01:08:18
With an eye on current trends, Microsoft is marketing its next generation server operating system, Windows Server 2012 , as a building block for private and hybrid clouds rather than purely as a platform for in-house applications. It’s also looking to bui...
80%
techworld.com
Updated:
2014-09-19 01:08:18
Much of the attention being paid to this week's Windows 8 launch focuses on the new Metro-style interface and the fact that Microsoft is extending its desktop OS to tablets and smartphones. But for enterprises, the real story is the way Microsoft has...
Bottom line What the Windows 2012 Server editions provide is a compelling reason to stick with Windows infrastructure, as many of the advances represent integration of management components that have no competitive parallels. Microsoft wants to use Windows Server...
0%
networkworld.com
Updated:
2015-05-22 05:57:09
These new and improved 'supersaver' features offer the biggest return on your Windows Server 2012 investmentWindows Server 2012 is a monumental release packed with new features that touch every facet of the operating system. You'll see changes ranging fro...
0%
infoworld.com
Updated:
2015-12-18 06:48:42
With the release of Windows Server 2012, Hyper-V gains increased scalability in terms of both raw specs and features that make larger environments easer to manage. Hyper-V 2012 pushes the limits to 4TB of RAM per host and 64 nodes per cluster, and it adds...
86%
techworld.com
Updated:
2015-12-18 06:48:42
With the release of Windows Server 2012, Hyper-V gains increased scalability in terms of both raw specs and features that make larger environments easer to manage. Hyper-V 2012 pushes the limits to 4TB of RAM per host and 64 nodes per cluster, and it adds...
Bottom line Hyper-V 2012 combines significant management and usability improvements with solid performance, especially for the purpose of virtualising many typical Windows workloads. New PowerShell cmdlets streamline the process of automating many of the tedious admi...
0%
infoworld.com
Updated:
2015-12-18 06:48:42
Editor's note: This article has been revised to underscore the fact that we tested VMware vSphere with vCenter Server but we tested Windows Server 2012 Hyper-V without System Center 2012, and therefore these reviews do not constitute a straightforward c...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)