Fujitsu logo

Fujitsu NVIDIA Quadro P600 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63497
Info modified on:
02 Sept 2024, 20:27:33
Short summary description Fujitsu NVIDIA Quadro P600 2 GB GDDR5:

Fujitsu NVIDIA Quadro P600, Quadro P600, 2 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description Fujitsu NVIDIA Quadro P600 2 GB GDDR5:

Fujitsu NVIDIA Quadro P600. Graphics processor family: NVIDIA, Graphics processor: Quadro P600. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.