location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26113-F615-L10 power supply unit 800 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26113-F615-L10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26113-F615-L10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026542630
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26113-F615-L10 power supply unit 800 W Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 800 W
  • - Server
  • - Active
  • - Grey
Long product name Fujitsu S26113-F615-L10 power supply unit 800 W Grey :
The long product name of Fujitsu S26113-F615-L10 power supply unit 800 W Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Redundant Power Supply Unit 800W (Rev. L10)
More>>>
Fujitsu S26113-F615-L10 power supply unit 800 W Grey:
The official description of Fujitsu S26113-F615-L10 power supply unit 800 W Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redundant Power Supply Unit 800W (Rev. L10)

Short summary description Fujitsu S26113-F615-L10 power supply unit 800 W Grey:
This short summary of the Fujitsu S26113-F615-L10 power supply unit 800 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26113-F615-L10, 800 W, Server, PRIMERGY RX300 S8, Grey, Active

Long summary description Fujitsu S26113-F615-L10 power supply unit 800 W Grey:
This is an auto-generated long summary of Fujitsu S26113-F615-L10 power supply unit 800 W Grey based on the first three specs of the first five spec groups.

Fujitsu S26113-F615-L10. Total power: 800 W. Purpose: Server, Compatible products: PRIMERGY RX300 S8. Product colour: Grey, Cooling type: Active

Power
Total power *
800 W
Performance
Purpose *
Server
Compatible products
PRIMERGY RX300 S8
Design
Product colour
Grey
Design
Cooling type
Active
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Redundant power supply (RPS) support
Yes
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)