Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25234565 data-sheets &
28691 brands
– register (free)
Laptops
Fujitsu LIFEBOOK S 6120D 13.3 TFT XGA PM 1.4 GHz 512 MB 80 GB (ATA-100 5.400rpm) 8xDVDROM8x8x24 CDRW Audio Lan 56Kbps V90 V92 Modem WXP Professional MUI 33.8 cm (13.3") 0.5 GB
Fujitsu LIFEBOOK S 6120D 13.3 TFT XGA PM 1.4 GHz 512 MB 80 GB (ATA-100 5.400rpm) 8xDVDROM8x8x24 CDRW Audio Lan 56Kbps V90 V92 Modem WXP Professional MUI 33.8 cm (13.3") 0.5 GB
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Fujitsu LKN:NDL-134200-008
XML doc
Icecat LIVE: JS for Fujitsu LKN:NDL-134200-008
Icecat Live DOC
JSON product data for Fujitsu LKN:NDL-134200-008
JSON DOC
CSV product data for Fujitsu LKN:NDL-134200-008
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product name:
LIFEBOOK S 6120D 13.3 TFT XGA PM 1.4 GHz 512 MB 80 GB (ATA-100 5.400rpm) 8xDVDROM8x8x24 CDRW Audio Lan 56Kbps V90 V92 Modem WXP Professional MUI
Product code:
LKN:NDL-134200-008
Category:
Laptops
Icecat Product ID:
84153
Data-sheet quality:
created/standardized by Icecat
Product views:
16613
Info modified on:
01 Dec 2020, 16:27:03
Fujitsu LKN:NDL-134200-008 (Icecat)
Embed the product datasheet into your content
XML product data for Fujitsu LKN:NDL-134200-008
XML doc
Icecat LIVE: JS for Fujitsu LKN:NDL-134200-008
Icecat Live DOC
JSON product data for Fujitsu LKN:NDL-134200-008
JSON DOC
CSV product data for Fujitsu LKN:NDL-134200-008
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE