Fujitsu logo

Fujitsu SCENIC C620 I915GV /P4 HT 540/ 512MB DDR 400/COMBO24X10X24X8/40GB SAT Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 900 SFF PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34487
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu SCENIC C620 I915GV /P4 HT 540/ 512MB DDR 400/COMBO24X10X24X8/40GB SAT Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 900 SFF PC:

Fujitsu SCENIC C620 I915GV /P4 HT 540/ 512MB DDR 400/COMBO24X10X24X8/40GB SAT, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, DDR2-SDRAM, 40 GB

Long summary description Fujitsu SCENIC C620 I915GV /P4 HT 540/ 512MB DDR 400/COMBO24X10X24X8/40GB SAT Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 900 SFF PC:

Fujitsu SCENIC C620 I915GV /P4 HT 540/ 512MB DDR 400/COMBO24X10X24X8/40GB SAT. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.