location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC C620 P4 3200 512MB 40GB EN XPP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-679111-006
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM PC :
  • - PC 240 W
  • - Intel® Pentium® 4 3.2 GHz
  • - 0.5 GB DDR-SDRAM
  • - 40 GB DVD-ROM
More>>>
Short summary description Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM PC:
This short summary of the Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, 40 GB, DVD-ROM

Long summary description Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM PC:
This is an auto-generated long summary of Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3.2 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Cache internal
1.024 MB
Storage
Total storage capacity *
40 GB
Optical drive type *
DVD-ROM
Optical drive
DVD read speed
8x
Ports & interfaces
I/O ports
2 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2), 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) in front, 1 x headphone in front 1 x line out (stereo, 1 W) rear 1 x micro (mono) rear 1 x line in (stereo) rear 1 x LAN RJ-45 8 x Universal Serial Bus (USB 2.0, in total) 4 of them rear, 1 of them internal, 3 of them in front
Design
Chassis type *
SFF
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Drivers & Utilities, DeskView Edition, F-Secure Anti-Virus
Power
Power supply *
240 W
Certificates
Certification
FCC Class B certified, EN 60950, EN 61000-3-2, EPA Energy Star, GS, IEC 60950, EN 61000-3-3, EN55024, Blue Angel, UL 60950, ISO 14001, EN55022 Class B, EMC, CSA C22.2
Weight & dimensions
Width *
292 mm
Depth *
325 mm
Height *
87 mm
Weight *
7 kg
Packaging content
Display included *
No
Other features
Storage drive type
Serial ATA
Security features
Lock in front bezel
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet