Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26556962 data-sheets &
28890 brands
– register (free)
Laptops
Fujitsu LIFEBOOK P7120 PM 753 1.2GHz 26.9 cm (10.6") 1 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional
Fujitsu LIFEBOOK P7120 PM 753 1.2GHz 26.9 cm (10.6") 1 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Fujitsu LKN:BNL-202200-003
XML doc
Icecat LIVE: JS for Fujitsu LKN:BNL-202200-003
Icecat Live DOC
JSON product data for Fujitsu LKN:BNL-202200-003
JSON DOC
CSV product data for Fujitsu LKN:BNL-202200-003
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product family:
LIFEBOOK
Product series:
P
Product name:
LifeBook P7120 PM 753 1.2GHz
Product code:
LKN:BNL-202200-003
Category:
Laptops
Icecat Product ID:
373462
Data-sheet quality:
created/standardized by Icecat
Product views:
29720
Info modified on:
29 Jan 2025, 18:54:11
Fujitsu LKN:BNL-202200-003 (Icecat)
Embed the product datasheet into your content
XML product data for Fujitsu LKN:BNL-202200-003
XML doc
Icecat LIVE: JS for Fujitsu LKN:BNL-202200-003
Icecat Live DOC
JSON product data for Fujitsu LKN:BNL-202200-003
JSON DOC
CSV product data for Fujitsu LKN:BNL-202200-003
CSV DOC
Specs
Recommended products
Contact Details
Reviews
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE