Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26556962 data-sheets &
28890 brands
– register (free)
Laptops
Fujitsu LIFEBOOK C1320 PM750 1.86GHz 512MB 60GB 38.1 cm (15") 0.5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional
Fujitsu LIFEBOOK C1320 PM750 1.86GHz 512MB 60GB 38.1 cm (15") 0.5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Fujitsu LKN:BNL-179100-004
XML doc
Icecat LIVE: JS for Fujitsu LKN:BNL-179100-004
Icecat Live DOC
JSON product data for Fujitsu LKN:BNL-179100-004
JSON DOC
CSV product data for Fujitsu LKN:BNL-179100-004
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product family:
LIFEBOOK
Product series:
C
Product name:
LifeBook C1320 PM750 1.86GHz 512MB 60GB
Product code:
LKN:BNL-179100-004
Category:
Laptops
Icecat Product ID:
343180
Data-sheet quality:
created/standardized by Icecat
Product views:
18758
Info modified on:
29 Jan 2025, 18:53:41
Fujitsu LKN:BNL-179100-004 (Icecat)
Embed the product datasheet into your content
XML product data for Fujitsu LKN:BNL-179100-004
XML doc
Icecat LIVE: JS for Fujitsu LKN:BNL-179100-004
Icecat Live DOC
JSON product data for Fujitsu LKN:BNL-179100-004
JSON DOC
CSV product data for Fujitsu LKN:BNL-179100-004
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE