location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC X100 P4 2.8GHZ Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC X100 P4 2.8GHZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAP:SCED100-03B
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:25:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC X100 P4 2.8GHZ Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC :
  • - PC
  • - Intel® Pentium® 4 2.8 GHz
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
Long product name Fujitsu SCENIC X100 P4 2.8GHZ Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC :
The short editorial description of Fujitsu SCENIC X100 P4 2.8GHZ Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC

SCENIC X100 P4 2.8GHZ 256MB 40GB DVD WXP 2YRS WARR IN (P4)
More>>>
Fujitsu SCENIC X100 P4 2.8GHZ Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC:
The official marketing text of Fujitsu SCENIC X100 P4 2.8GHZ Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC as supplied by the manufacturer

Fujitsu Siemens Computers presents its basic cost-effective professional PC. The new basic professional PC is aimed towards the price-conscious professional buyer.
The SCENIC Edition X101 is a professional PC for all office applications.
- Reliable and experienced Intel 845GV chipset
- Excellent resolution with on board graphics
- High quality and function stability
- Convenient front access to USB.
With the SCENICVIEW Basic Line TFT displays Fujitsu Siemens Computers leads the way to the future by creating convenient and reliable working environments.
With the help of the newest technologies and innovative design you can feel good while working with our Basic Line TFT displays.
The SCENICVIEW B15-1A combines perfect ergonomics and improved usability with an eye catching design. Solid quality for a very reasonable price. LCD TFT technology stands for topquality picture, ergonomics and ideal environment compatibility. With its integrated speakers, this 15-inch LCD TFT display is the ideal choice for modern PC applications.

Short summary description Fujitsu SCENIC X100 P4 2.8GHZ Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC:
This short summary of the Fujitsu SCENIC X100 P4 2.8GHZ Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC X100 P4 2.8GHZ, 2.8 GHz, Intel® Pentium® 4, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu SCENIC X100 P4 2.8GHZ Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC:
This is an auto-generated long summary of Fujitsu SCENIC X100 P4 2.8GHZ Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC X100 P4 2.8GHZ. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.25 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
48x
DVD write speed
16x
Ports & interfaces
I/O ports
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2) 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) 1 x line in (stereo) 1 x line out (stereo, 1 Watt) 1 x LAN RJ-45 4 x Universal Serial Bus (USB 2.0) 2 of these rear, 2 of these in front
I/O adaptor interfaces
Fast IDE / Ultra DMA-100 busmaster capability for 2 x 2 drives
Performance
Audio system
Audio on board
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Drivers CD included Recovery CD included F-Secure virus scanner
Power
Power supply input voltage
100 - 127, 200 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Certification
according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety) Ergonomics ISO9241 (GS mark) Product safety IEC60950, EN60950 Electromagn. compatibility EN55022/B, EN55024 EN61000-3-2/3
Weight & dimensions
Width *
202 mm
Depth *
376 mm
Height *
372 mm
Weight *
11 kg
Other features
Security features
Prepared for Kensington lock for access and theft protection Eye for padlock for access and theft protection Passwords for system and setup Enable / disable interfaces incl. USB Boot and write protection for floppy disk and CD drive Virus protection in BIOS Write protection for Flash EPROM F-Secure virus scanner
Display
No
Diskette drive memory
1.44 MB
Compatibility
Microsoft operating systems (HCT / HCL entry)
Networking features
ADMtek AN983B - 10/100 Mbps Fast