location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO M widescreen Amilo M1437GLib Pentium M 740 512MB 60GB WXP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Radeon X700 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO M widescreen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amilo M1437GLib Pentium M 740 512MB 60GB WXP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUZ:N-BEL-VARIO011
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO M widescreen Amilo M1437GLib Pentium M 740 512MB 60GB WXP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Radeon X700 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.73 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 60 GB
  • - AMD Radeon X700
  • - 2 h
  • - Windows XP Home Edition
More>>>
Short summary description Fujitsu AMILO M widescreen Amilo M1437GLib Pentium M 740 512MB 60GB WXP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Radeon X700 Windows XP Home Edition:
This short summary of the Fujitsu AMILO M widescreen Amilo M1437GLib Pentium M 740 512MB 60GB WXP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Radeon X700 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO M widescreen Amilo M1437GLib Pentium M 740 512MB 60GB WXP, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO M widescreen Amilo M1437GLib Pentium M 740 512MB 60GB WXP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Radeon X700 Windows XP Home Edition:
This is an auto-generated long summary of Fujitsu AMILO M widescreen Amilo M1437GLib Pentium M 740 512MB 60GB WXP 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Radeon X700 Windows XP Home Edition based on the first three specs of the first five spec groups.

Fujitsu AMILO M widescreen Amilo M1437GLib Pentium M 740 512MB 60GB WXP. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 3.1 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor frequency *
1.73 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
60 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Azalia codec
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
1x ExpressCard slot
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915PM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Drivers & Utilities, Adobe Acrobat Reader, Nero Burning ROM 6, CyberLink PowerDVD 6
Battery
Battery capacity
4400 mAh
Battery life (max)
2 h
Weight & dimensions
Weight *
3.1 kg
Hard drive
Storage drive type
SATA
Video
Video adapter, bus
PCI Express
Other features
Security features
-User and supervisor password -Kensington lock support
Infrared data port
Yes
Dimensions (WxDxH)
360 x 269 x 37 mm
Display
LCD
Battery type
6 Cell
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K V.92